- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-LVDS33-1000-BN ECS Inc. | 16 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECS-LVDS33 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 3.3V | - | 100MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | 30μA | - | 70mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-3953M-250-AU-TR ECS Inc. | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ECS-3953M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 25MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 25MHz | 3.3V | 10ns | 10ns | 40/60% | - | - | 15pF | 16mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-3961-036-AU-TR ECS Inc. | 2711 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3961 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | 5V | 5V | 3.6864MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 3.6864MHz | 5V | - | - | - | 5V | - | 15pF | 15mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECS-8FA3X-200-TR ECS Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 3.3V | - | 20MHz | ±200ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 30pF | 9mA | - | - | - | - | 4.699mm | 0.185 4.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-2100A-073.2 ECS Inc. | 8 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | - | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 5V | - | 7.3728MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-2520S18-320-FN-TR ECS Inc. | 1100 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | 1.8V | 1.8V | 32MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2520Q-25-270-DP-TR ECS Inc. | 8 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | 2.5V | - | 27MHz | ±30ppm | HCMOS | Enable/Disable | Crystal | 5.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECXV-P37C2N-644.5313 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 644.5313MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | - | 7.0mm x 5.0mm x 1.7mm | 644.5313MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECXV-P37C2N-400.000 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 400MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 55mA | - | 7.0mm x 5.0mm x 1.7mm | 400MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECS-8FMX-018-TR ECS Inc. | 21 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Silver (Ag) | 5V | 5V | 1.8432MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | 14.0mm x 9.8mm x 4.7mm | 1.8MHz | 5V | 8ns | 8ns | 60/40% | - | - | 50pF | 23mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-3963-040-AU-TR ECS Inc. | 26 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 4MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 4MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 30pF | 8mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | - | ||
![]() ECX-P37BN-106.250 ECS Inc. | 32 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 106.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 106.25MHz | - | 0.25ns | 0.25ns | 48/52% | - | 16mA | - | 50mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECX-P37CM-500.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 500MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 500MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 55mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECX-P37CM-622.080 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 622.08MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 622.08MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | - | ||
![]() ECX-P22BN-24.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 24MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 24MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-P22BN-80.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 80MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 80MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-P22CM-500.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 500MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 500MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 55mA | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-L22BN-1000.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 1GHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 1000MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 28mA | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H22BN-16.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 16MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-L22BN-33.333 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 33.333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 33.333MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - |