- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-L22BN-32.768 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 32.768MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 32.768MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3963-1000-AU-TR ECS Inc. | 166 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 100MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | - | 30pF | 35mA | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L35CM-1000.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 1GHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 1000MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 28mA | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L23CM-1244.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 1244MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 1244MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 28mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L23BN-1244.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 1244MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 1244MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 28mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-H22BN-200.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 200MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 200MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22BN-12.500 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 12.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 12.5MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L22BN-155.520 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 155.52MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 155.52MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-L32BN-212.500 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 212.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 212.5MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P22BN-150.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.5V | - | 150MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | - | - | - | - | 50mA | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() ECX-P22CM-312.500 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 312.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 312.5MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 55mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-240-FN-TR ECS Inc. | 39 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 24MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100AX-184 ECS Inc. | 37 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~70°C | Bulk | 2005 | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 18.432MHz | ±100ppm | TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 30mA | 0.01% | 5.08mm | 0.200 5.08mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2200B-240 ECS Inc. | 21 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 24MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECX-L37BN-200.000 ECS Inc. | 947 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 200MHz | - | 0.5ns | 0.5ns | 45/55% | - | 16mA | - | 20mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECX-P35BN-250.000 ECS Inc. | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 250MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 250MHz | - | 0.25ns | 0.25ns | 48/52% | - | 16mA | - | 50mA | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-TXO-3225-147.4-TR ECS Inc. | 935 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Cut Tape (CT) | - | ECS-TXO-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | - | - | 3.3V | - | 14.7456MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 6mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-TXO-3225-122.8-TR ECS Inc. | 16 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Cut Tape (CT) | - | ECS-TXO-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | - | - | 3.3V | - | 12.288MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 6mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-480-BN ECS Inc. | 8 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 48MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 48MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 19mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECOC-2522-38.880-3GC ECS Inc. | 2913 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | - | - | -20°C~70°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | - | - | Active | 1 (Unlimited) | - | - | OCXO | - | - | - | - | 3.3V | - | 38.88MHz | ±10ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - |