- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-100AX-018 ECS Inc. | 391 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | Commercial grade | 0°C~70°C | Bulk | 2005 | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | 5V | - | 1.8432MHz | ±100ppm | TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | 5.08mm | 0.200 5.08mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECX-P32BN-622.080 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | 3.3V | 622.08MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 1.0mm | 622.08MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100A-200 ECS Inc. | 521 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | Commercial grade | 0°C~70°C | Bulk | - | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | - | XO (Standard) | - | 70°C | 0°C | - | - | 5V | - | 20MHz | ±100ppm | TTL | - | Crystal | 30mA | - | - | - | - | 5V | - | - | - | - | - | - | 30mA | 0.01% | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2100A-010 ECS Inc. | 21 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 70°C | 0°C | - | - | 5V | - | 1MHz | ±100ppm | HCMOS, TTL | - | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-TXO-5032-250-TR ECS Inc. | 497 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Cut Tape (CT) | 2015 | ECS-TXO-5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | TCXO | - | - | - | TR | - | 3.3V | 3.3V | 25MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | - | 5.0mm x 3.2mm x 1.5mm | 25MHz | - | 10ns | 10ns | 40/60% | - | - | - | 6mA | - | 1.4986mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-250-EN-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | XO (Standard) | Gold (Au) | - | - | - | 8541.60.00.60 | 2.5V | 2.5V | 25MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FMX-060-TR ECS Inc. | 1465 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Silver (Ag) | - | - | - | - | 5V | 5V | 6MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | 3.81mm | 14.0mm x 8.65mm x 4.06mm | 6MHz | 5V | 8ns | 8ns | 60/40% | - | - | 50pF | 23mA | 0.01% | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2018-300-BN ECS Inc. | 21 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) | - | - | TRI-STATE; TAPE AND REEL | - | 1.8V | 1.8V | 30MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 0.9mm | 30MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 2.5mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200B-049 ECS Inc. | 30 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | 5V | - | 4.9152MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2333-240-BN-TR ECS Inc. | 1127 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2008 | ECS-2333 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | 24MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 1mm | 3.2mm x 2.5mm x 1.0mm | 24MHz | 3.3V | 10ns | 10ns | 45/55% | - | 10μA | 15pF | 13mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951M-018-AU-TR ECS Inc. | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECS-3951M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 5V | 5V | 1.8432MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 1.8MHz | - | 10ns | 10ns | 40/60% | 5V | - | - | 25mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S18-500-FN-TR ECS Inc. | 16 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) | - | - | - | - | 1.8V | 1.8V | 50MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951M-250-BN-TR ECS Inc. | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 5V | 5V | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 25MHz | 5V | 15ns | 15ns | 40/60% | 5V | - | 30pF | 20mA | 0.005% | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2018-100-BN ECS Inc. | 6000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) | - | - | TRI-STATE; TAPE AND REEL | - | 1.8V | 1.8V | 10MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 0.9mm | 10MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 2.5mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-143-BN ECS Inc. | 1234 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | 3.3V | 14.31818MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 14.31818MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3525-120-B-TR ECS Inc. | 1252 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Gold (Au) | - | - | - | - | 2.5V | 2.5V | 12MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 12MHz | - | - | - | - | 2.5V | - | 30pF | 8mA | 0.005% | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-TXO-3225-100-TR ECS Inc. | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Cut Tape (CT) | 2015 | ECS-TXO-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | - | TCXO | - | - | - | - | - | 3.3V | - | 10MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 6mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-500-AU ECS Inc. | 2968 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | 3.3V | 50MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 50MHz | 3.3V | - | - | - | - | 10μA | 15pF | 19mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3963-480-AU-TR ECS Inc. | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | 48MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 5.0mm x 3.2mm x 1.3mm | 48MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 30pF | 25mA | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2333-040-BN-TR ECS Inc. | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Digi-Reel® | 2008 | ECS-2333 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 4MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 1mm | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - |