- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2033-040-BN ECS Inc. | 21 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 4MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 4MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-1633-192-BN-TR ECS Inc. | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ECS-1633 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | 19.2MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 500μm | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 6mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3961-400-AU-TR ECS Inc. | 621 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3961 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 5V | 5V | 40MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 40MHz | 5V | - | - | - | 5V | - | 15pF | 35mA | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-100.000-3FC ECS Inc. | 2088 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | - | Commercial grade | 0°C~50°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | - | - | 3.3V | 3.3V | 100MHz | ±5ppb | CMOS | - | Crystal | - | - | - | 25.4mm x 22.1mm x 12.2mm | 100MHz | - | - | - | - | - | - | - | - | - | 3.3V | 3.6W | 1.4W | 3Minute | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2033-147.4-AU ECS Inc. | 4424 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | - | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 14.7456MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 14.7456MHz | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-TXO-3225-250-TR ECS Inc. | 564 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Cut Tape (CT) | 2015 | ECS-TXO-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | TCXO | Gold (Au) | - | - | - | 3.3V | - | 25MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2033-100-BN ECS Inc. | 26 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 10MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 10MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-3961-200-AU-TR ECS Inc. | 92 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3961 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5V | 5V | 20MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | 5V | 5ns | 5ns | 40/60% | 5V | - | 15pF | 20mA | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2100A-120 ECS Inc. | 16 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 12MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECX-P37BN-100.000 ECS Inc. | 32 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 100MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 7.0mm x 5.0mm x 1.7mm | 100MHz | - | 0.25ns | 0.25ns | 48/52% | - | 16mA | - | 48mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2520Q-33-270-BP-TR ECS Inc. | 37 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | 27MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-2520Q-25-480-DP-TR ECS Inc. | 37 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | - | 48MHz | ±30ppm | HCMOS | Enable/Disable | Crystal | 6.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-2520Q-18-480-BP-TR ECS Inc. | 1038 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 3.5mA | - | - | 2.5mm x 2mm x 0.8mm | 48MHz | - | 10ns | 10ns | 45/55% | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECX-L32BN-1000.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 1GHz | ±50ppm | LVDS | Enable/Disable | Crystal | 28mA | - | - | - | - | - | - | - | - | - | - | - | 28mA | - | - | - | - | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | - | ||
![]() ECS-2100AX-147.4 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | - | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 14.7456MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2100AX-196.6 ECS Inc. | 37 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | - | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | 19.6608MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-2018-320-BN ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | TRI-STATE; TAPE AND REEL | 1.8V | 1.8V | 32MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 3mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-2033-160-AU ECS Inc. | 45 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 16MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | 3.3V | 10ns | 10ns | 45/55% | - | 10μA | 15pF | 7mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-L33BN-148.500 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | 3.2mm x 2.5mm x 0.9mm | 148.5MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECX-L37CM-500.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 500MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 7.0mm x 5.0mm x 1.7mm | 500MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 22mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - |