- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Warm-up Power | Input Power | Warm-up Time-Max | Phase Noise | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-L37BN-212.500 ECS Inc. | 13 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 212.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | - | 16mA | - | 20mA | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() ECOC-2522-40.000-5HC ECS Inc. | 2633 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | - | - | -40°C~75°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | - | - | 5V | 5V | - | 40MHz | ±30ppb | CMOS | - | Crystal | - | - | - | 25.4mm x 22.1mm x 12.2mm | 40MHz | - | - | - | - | - | - | - | - | - | 5V | 3.6W | 1.4W | 3Minute | - | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECOC-2522-20.000-5HS ECS Inc. | 2217 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | - | - | -40°C~75°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | - | - | 5V | 5V | - | 20MHz | ±30ppb | Sine Wave | - | Crystal | - | - | - | 25.4mm x 22.1mm x 12.2mm | 20MHz | - | - | - | - | - | - | - | - | - | 5V | 3.6W | 1.4W | 3Minute | -145 dBc/Hz | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S18-440-EN-TR ECS Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | 1.8V | - | 44MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S18-500-EN-TR ECS Inc. | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | 1.8V | - | 50MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-320-BN ECS Inc. | 3173 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | - | 32MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 13mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3961-240-AU-TR ECS Inc. | 4000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3961 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 5V | 5V | - | 24MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 24MHz | 5V | - | - | - | 5V | - | 15pF | 20mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2100AX-080 ECS Inc. | 773 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 8MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3225S18-260-FN-TR ECS Inc. | 20 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 26MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 3.2mm x 2.5mm x 0.9mm | 26MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3951M-100-AU-TR ECS Inc. | 433 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ECS-3951M-AU | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5V | 5V | - | 10MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 7.0mm x 5.0mm x 1.7mm | 10MHz | 5V | 10ns | 10ns | 40/60% | 5V | - | 30pF | 25mA | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200B-480 ECS Inc. | 16 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | 8 | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | - | - | - | 5V | - | - | 48MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 46mA | 0.005% | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2033-080-BN ECS Inc. | 763 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | - | 8MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.5mm x 2.0mm x 0.9mm | 8MHz | - | 10ns | 10ns | 45/55% | 3.3V | 10μA | - | 7mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3961-250-AU-TR ECS Inc. | 270 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3961 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 5V | 5V | - | 25MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 25MHz | 5V | - | - | - | 5V | - | 15pF | 20mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FMX-480-TR ECS Inc. | 2415 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 5V | - | unknown | 48MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | 5V | - | - | - | - | - | 50pF | 35mA | 0.01% | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VC-TXO-39SMX-128-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~75°C | Tape & Reel (TR) | 2003 | VC-TXO-39SMX | 0.449Lx0.378W 11.40mmx9.60mm | - | - | Active | 1 (Unlimited) | - | - | VCTCXO | - | 75°C | -30°C | - | 3V | - | - | 12.8MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | 0.00025% | - | - | - | - | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 9.6012mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-1618-300-BN-TR ECS Inc. | 4139 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ECS-1618 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | 30MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 500μm | 2.0mm x 1.6mm x 0.9mm | 30MHz | 1.8V | 10ns | 10ns | - | - | 10μA | 15pF | 3mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2100AX-120 ECS Inc. | 1292 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | Commercial grade | 0°C~70°C | Bulk | 2005 | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 12MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-1618-480-BN-TR ECS Inc. | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ECS-1618 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | 48MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 500μm | 2.0mm x 1.6mm x 0.9mm | 48MHz | 1.8V | 10ns | 10ns | - | - | 10μA | 15pF | 3.5mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200BX-196 ECS Inc. | 21 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-2200X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 19.6608MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3963-400-AU-TR ECS Inc. | 26 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | - | 40MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 30pF | 25mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - |