- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Load Capacitance | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-L25BN-622.080 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 622.08MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.3mm | 622.08MHz | - | 0.5ns | 0.5ns | 45/55% | - | 28mA | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() ECX-L32CM-11.0592 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 11.0592MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 11.0592MHz | - | 0.5ns | 0.5ns | 45/55% | - | 18mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-L32CM-66.666 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 66.666MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 18mA | - | - | - | - | - | - | - | 18mA | - | - | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() ECX-P32BN-106.250 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 106.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 106.25MHz | - | 0.25ns | 0.25ns | 48/52% | - | 50mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32BN-32.000 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 32MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 32MHz | - | 0.25ns | 0.25ns | 48/52% | - | 48mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32BN-12.500 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 12.5MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 12.5MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32BN-12.800 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 12.8MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 12.8MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32BN-16.384 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 16.384MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 16.384MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32CM-125.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 125MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 125MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32CM-33.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 33MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 33MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32CM-150.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 150MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 150MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32CM-155.520 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 155.52MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 155.52MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECS-8FA3X-098.3-TR ECS Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | 9.8304MHz | ±200ppm | CMOS | Enable/Disable | Crystal | - | - | - | 3.3V | - | - | - | 30pF | 9mA | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() ECXV-P37C2N-693.483 ECS Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 693.48MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 68mA | 7.0mm x 5.0mm x 1.7mm | 693.483MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() ECX-H22CM-25.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-H32BN-250.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 250MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 250MHz | - | 1.5ns | 1.5ns | 48/52% | - | 40mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-L32CM-74.250 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-L | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 74.25MHz | - | 0.5ns | 0.5ns | 45/55% | - | 18mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32BN-155.520 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 155.52MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 155.52MHz | - | 0.25ns | 0.25ns | 48/52% | - | 50mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECX-P32CM-148.3516 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-P | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 148.3516MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 148.3516MHz | - | 0.25ns | 0.25ns | 48/52% | - | 50mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ECS-TXO-3225-200-TR ECS Inc. | 935 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Cut Tape (CT) | 2015 | ECS-TXO-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | TCXO | - | - | - | 3.3V | - | 20MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | - | - | - | - | - | - | 6mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant |