- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Center Frequency (MHz) | ECCN (US) | HTS | Load Capacitance (pF) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Symmetry (%) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Output Frequency (MHz) | Package Height | Package Length | Package Width | PCB changed | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tuning Voltage (V) | Typical Operating Supply Voltage (V) | Upper Frequency (MHz) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Output Voltage | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Product Type | Output Format | Output Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2100A-184 ECS Inc. | 21 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V SUPPLY VOLTAGE ALSO AVAILABLE AS OPTIONAL | 5V | 5V | - | 18.432MHz | ±100ppm | HCMOS, TTL | - | - | - | Crystal | - | - | - | 13.2mm x 13.2mm x 6.2mm | 18.4MHz | - | - | 5ns | 5ns | 55/45% | - | - | - | 25mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-VXO-73-270-TR ECS Inc International | 10 |
| - | - | - | - | 7 mm x 5 mm | - | - | 27 | EAR99 | 8542.39.00.01 | 15 | 3.465 | + 70 C | 70 | 60 | 3.14 | - 10 C | -10 | Surface Mount | 27 | 1.6(Max) | 7 | 5 | 6 | Mini-CSMD | 4.75 V | 3.3 V | 0 to 3.3 | 3.3 | 27 | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | Voltage Controlled Crystal Oscillator (VCXO) | - | - | - | - | - | - | - | 27 MHz | ±50ppm | - | 6 | SMD/SMT | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 15 pF | - | - | VCXO | CMOS | CMOS | 1.6 mm | - | 7 mm | 5 mm | RoHS Compliant | - | ||
![]() ECS-2100A-035 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | - | 3.579545MHz | ±100ppm | HCMOS, TTL | - | - | - | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100AX-060 ECS Inc. | 1375 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 6MHz | ±100ppm | TTL | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2200B-073 ECS Inc. | 12 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 7.3728MHz | ±50ppm | HCMOS, TTL | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100A-162.5 ECS Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | - | 16.257MHz | ±100ppm | TTL | - | - | - | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100A-350 ECS Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | 0°C | - | 5V | - | - | 35MHz | ±100ppm | TTL | - | - | - | Crystal | 70mA | - | - | - | - | 500mV | 5V | - | - | - | - | - | - | 70mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3525-240-B-TR ECS Inc. | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | - | 24MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 24MHz | - | - | - | - | - | 2.5V | - | 30pF | 8mA | 0.005% | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2333-330-BN-TR ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-2333 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 33MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | - | - | 1mm | - | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 13mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3225S33-100-FN-TR ECS Inc. | 39 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-3225S | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 10MHz | ±10ppm | HCMOS | - | - | Enable/Disable | Crystal | 7mA | - | - | 3.2mm x 2.5mm x 0.9mm | 10MHz | - | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3518-800-B-TR ECS Inc. | 1123 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 80MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 80MHz | - | 1.8V | - | - | - | - | - | 30pF | 25mA | 0.005% | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-TXO-5032-100-TR ECS Inc. | 2386 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -30°C~85°C | Cut Tape (CT) | 2015 | ECS-TXO-5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | - | TR | 3.3V | 3.3V | - | 10MHz | ±2.5ppm | HCMOS | - | - | - | Crystal | - | - | - | 5.0mm x 3.2mm x 1.5mm | 10MHz | - | - | 10ns | 10ns | 40/60% | - | - | - | 6mA | - | - | - | - | 1.4986mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2333-500-BN-TR ECS Inc. | 1103 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-2333 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 50MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | - | - | 1mm | 3.2mm x 2.5mm x 1.0mm | 50MHz | - | 3.3V | 10ns | 10ns | 45/55% | - | 10μA | 15pF | 19mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100A-073 ECS Inc. | 21 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | - | 7.3728MHz | ±100ppm | TTL | - | - | - | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2100A-024 ECS Inc. | 21 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | - | 2.4576MHz | ±100ppm | HCMOS, TTL | - | - | - | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2100A-283.2 ECS Inc. | 45 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5V | - | - | 28.322MHz | ±100ppm | HCMOS, TTL | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3518-200-B-TR ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V | - | unknown | 20MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | 1.8V | - | - | - | - | - | 30pF | 7mA | 0.005% | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3525-143-B-TR ECS Inc. | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3525 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | - | 14.31818MHz | ±50ppm | HCMOS | - | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 14.31818MHz | - | - | - | - | - | 2.5V | - | 30pF | 8mA | 0.005% | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-1618-270-BN-TR ECS Inc. | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ECS-1618 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | 27MHz | ±50ppm | CMOS | - | - | Enable/Disable | Crystal | - | - | 500μm | 2.0mm x 1.6mm x 0.9mm | 27MHz | - | 1.8V | 10ns | 10ns | - | - | 10μA | 15pF | 3mA | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-130-AU ECS Inc. | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 13MHz | ±100ppm | CMOS | - | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 13MHz | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - |