- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Warm-up Power | Input Power | Warm-up Time-Max | Phase Noise | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H22BN-100.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 100MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 100MHz | 1.5ns | 1.5ns | 48/52% | - | - | 30mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H22BN-11.0592 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 11.0592MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 11.0592MHz | 1.5ns | 1.5ns | 48/52% | - | - | 25mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H22CM-16.384 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 16.384MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 16.384MHz | 1.5ns | 1.5ns | 48/52% | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H22CM-16.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 16MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | 1.5ns | 1.5ns | 48/52% | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H22CM-150.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 150MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 150MHz | 1.5ns | 1.5ns | 48/52% | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H32BN-50.000 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 50MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 50MHz | 1.5ns | 1.5ns | 48/52% | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H22BN-106.250 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 106.25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 106.25MHz | 1.5ns | 1.5ns | 48/52% | - | - | 30mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H32CM-24.576 ECS Inc. | 47 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 24.576MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 24.576MHz | 1.5ns | 1.5ns | 48/52% | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-H32CM-77.760 ECS Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 77.76MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 77.76MHz | 1.5ns | 1.5ns | 48/52% | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECX-L33BN-14.7456 ECS Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 14.7456MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | 0.5ns | 0.5ns | 45/55% | - | - | 18mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | - | ||
![]() ECS-2532HS-440-3-G ECS Inc. | 11 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ECS-2532HS | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) | TRI-STATE; DISABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | 44MHz | ±10ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 44MHz | 5ns | 5ns | 45/55% | 3.3V | 10μA | 10mA | - | - | - | - | - | - | 990.6μm | 0.043 1.10mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-38.400-5FC ECS Inc. | 2373 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | 0°C~50°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | OCXO | Gold (Au) | - | 5V | 5V | 38.4MHz | ±5ppb | CMOS | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 38.4MHz | - | - | - | - | - | - | - | 5V | 3.6W | 1.4W | 3Minute | - | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-40.000-5FC ECS Inc. | 2779 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | 0°C~50°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | OCXO | Gold (Au) | - | 5V | 5V | 40MHz | ±5ppb | CMOS | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 40MHz | - | - | - | - | - | - | - | 5V | 3.6W | 1.4W | 3Minute | - | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-40.000-5FS ECS Inc. | 2519 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | 0°C~50°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | OCXO | Gold (Au) | - | 5V | 5V | 40MHz | ±5ppb | Sine Wave | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 40MHz | - | - | - | - | - | - | - | 5V | 3.6W | 1.4W | 3Minute | -145 dBc/Hz | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-38.880-5GS ECS Inc. | 2520 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | - | -20°C~70°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | - | - | Active | 1 (Unlimited) | - | OCXO | - | - | 5V | - | 38.88MHz | ±10ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-40.000-5GS ECS Inc. | 2104 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | -20°C~70°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | OCXO | Gold (Au) | - | 5V | 5V | 40MHz | ±10ppb | Sine Wave | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 40MHz | - | - | - | - | - | - | - | 5V | 3.6W | 1.4W | 3Minute | -145 dBc/Hz | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-38.400-3HC ECS Inc. | 2471 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | -40°C~75°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | OCXO | Gold (Au) | - | 3.3V | 3.3V | 38.4MHz | ±30ppb | CMOS | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 38.4MHz | - | - | - | - | - | - | - | 3.3V | 3.6W | 1.4W | 3Minute | - | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECOC-2522-10.000-3GC ECS Inc. | 2203 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | - | -20°C~70°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | - | - | Active | 1 (Unlimited) | - | OCXO | - | - | 3.3V | - | 10MHz | ±10ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.488 12.40mm | ROHS3 Compliant | - | - | ||
![]() ECS-2200B-200 ECS Inc. | 45 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 5V | - | 20MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-2520Q-30-270-BP-TR ECS Inc. | 23 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECS-2520Q | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3V | - | 27MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 6.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q200 |