- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2520S30-320-FN-TR ECS Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | 3V | 3V | - | 32MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-100-FN-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | 2.5V | 2.5V | - | 10MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 10MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200B-092.1 ECS Inc. | 12 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | - | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | 0°C | 5V | - | - | 9.216MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2520S33-260-FN-TR ECS Inc. | 821 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | - | 3.3V | 3.3V | - | 26MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | 2.5mm x 2.0mm x 0.9mm | 26MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-3953C-200-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | ECS-3953C | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 20MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 20MHz | - | - | - | - | 3.3V | - | - | 8mA | 0.01% | - | - | - | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953C-250-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | ECS-3953C | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 25MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 25MHz | - | - | - | - | 3.3V | - | 15pF | 8mA | 0.01% | - | - | - | - | 1.7526mm | 0.069 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-PEC33-1250-BN ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-PEC33 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | 125MHz | ±50ppm | PECL | Enable/Disable | Crystal | - | - | - | 7.0mm x 5.0mm x 1.7mm | 125MHz | - | 1ns | 1ns | 45/55% | - | 30μA | - | 90mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2033-060-AU ECS Inc. | 8971 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 125°C | -55°C | 3.3V | - | - | 6MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() ECX-L37BN-75.000 ECS Inc. | 61 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | - | ECSpressCON™ ECX-L | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 75MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | 7.0mm x 5.0mm x 1.7mm | 75MHz | - | 0.5ns | 0.5ns | 45/55% | - | 16mA | - | 18mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2100A-350 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 5V | - | - | 35MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 46mA | 0.01% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2200BX-160 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-2200X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | 5V | 5V | - | 16MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | Not Qualified | - | - | 16MHz | - | - | - | - | 5V | - | - | 25mA | 0.005% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-TXO-2520-33-320-AN-TR ECS Inc. | 8000 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-TXO-2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | - | 3.3V | - | - | 32MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 6mA | - | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FMX-196.6-TR ECS Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 5V | - | unknown | 19.6608MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | 5V | - | - | - | - | - | 50pF | 23mA | 0.01% | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FMX-184-TR ECS Inc. | 3374 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 5V | - | unknown | 18.432MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | 5V | - | - | - | - | - | 50pF | 23mA | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECOC-2522-100.000-3HC ECS Inc. | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | - | - | -40°C~75°C | Digi-Reel® | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | - | 3.3V | 3.3V | - | 100MHz | ±30ppb | CMOS | - | Crystal | - | - | - | 25.4mm x 22.1mm x 12.2mm | 100MHz | - | - | - | - | - | - | - | - | - | 3.3V | 3.6W | 1.4W | 3Minute | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-8FA3X-400-TR ECS Inc. | 8 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | - | 40MHz | ±200ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | 3.3V | - | - | - | - | - | 30pF | 20mA | - | - | - | - | - | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-PEC33-1562.5-BN ECS Inc. | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-PEC33 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | 3.3V | - | - | 156.25MHz | ±50ppm | PECL | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | - | - | 30μA | - | 90mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() ECS-1633-300-BN-TR ECS Inc. | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Cut Tape (CT) | 2013 | ECS-1633 | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | - | 30MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 500μm | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100AX-061 ECS Inc. | 613 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 5V | - | - | 6.144MHz | ±100ppm | TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.01% | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-2100A-160 ECS Inc. | 13 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 5V | - | - | 16MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead |