- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2100A-640 ECS Inc. | 8 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | 64MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 77mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2018-036-BN ECS Inc. | 6000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | TRI-STATE; TAPE AND REEL | 1.8V | 1.8V | 3.6864MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 3.6864MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 2.5mA | - | - | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() ECS-3951M-020-BN-TR ECS Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | 2MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() ECS-100AX-110.5 ECS Inc. | 21 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | Commercial grade | 0°C~70°C | Tube | - | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | 4 | Radial | XO (Standard) | - | - | 5V | 5V | 11.0592MHz | ±100ppm | TTL | - | Crystal | - | Not Qualified | - | 11.0592MHz | - | - | - | - | 5V | - | - | 30mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3963-600-BN-TR ECS Inc. | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-3963-BN | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | 3.3V | 60MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 60MHz | - | 5ns | 5ns | 40/60% | - | - | 15pF | 35mA | 0.005% | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECXV-P37C2N-491.520 ECS Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | ECSpressCON™ ECXV-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 491.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 55mA | - | 7.0mm x 5.0mm x 1.7mm | 491.52MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | - | - | 3V | 0.3V | ±90ppm | - | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() ECS-3951M-1000-BN-TR ECS Inc. | 1016 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 5V | 5V | 100MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 5V | - | - | - | 5V | - | 30pF | 60mA | 0.005% | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-2033-035-AU ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | ECS-2033 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 3.579545MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 3.579545MHz | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | - | - | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() ECS-2018-060-BN ECS Inc. | 6000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | ECS-2018 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | TRI-STATE; TAPE AND REEL | 1.8V | 1.8V | 6MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 6MHz | - | 10ns | 10ns | 45/55% | - | 10μA | - | 2.5mA | - | - | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953M-320-B-TR ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2001 | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 32MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | 7.5mm x 5.0mm x 1.6mm | 32MHz | - | 5ns | 5ns | 60/40% | - | - | - | 15mA | 0.005% | - | - | - | 1.7526mm | 0.069 1.75mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3963-160-AU-TR ECS Inc. | In Stock |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ECS-3963 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | 3.3V | 3.3V | 16MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 16MHz | 3.3V | - | - | - | - | - | 30pF | 10mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3963-270-BN-TR ECS Inc. | 21 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | ECS-3963-BN | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | 3.3V | 3.3V | 27MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 27MHz | 3.3V | - | - | - | - | - | 15pF | 10mA | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECS-3518-143-B-TR ECS Inc. | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | ECS-3518 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 14.31818MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 14.31818MHz | 1.8V | - | - | - | - | - | 30pF | 7mA | 0.005% | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECX-P37CN-100.000 ECS Inc. | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 100MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 48mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() ECS-2100AX-300 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 2005 | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | 30MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 46mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-2100AX-480 ECS Inc. | 575 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | 4 | - | 0°C~70°C | Bulk | 2005 | ECS-2100X | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | 48MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | 5V | - | - | - | - | - | 50pF | 46mA | 0.01% | - | - | - | 5.4102mm | 0.213 5.40mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-100A-100 ECS Inc. | 37 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | - | 5V | 5V | 10MHz | ±100ppm | TTL | - | Crystal | - | - | 20.86mm x 13.2mm x 5.08mm | 10MHz | 5V | 10ns | 10ns | 60/40% | - | - | - | 30mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2200B-080 ECS Inc. | 21 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | 8MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.005% | - | - | - | 5.4102mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100AX-098.3 ECS Inc. | 21 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | 0°C~70°C | Bulk | - | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | 9.8304MHz | ±100ppm | TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 30mA | 0.01% | - | - | - | 5.08mm | 0.200 5.08mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-8FMX-040-TR ECS Inc. | 494 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | ECS-8FX | 0.551Lx0.341W 14.00mmx8.65mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 5V | 5V | 4MHz | ±200ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | 14.0mm x 9.8mm x 4.7mm | 4MHz | 5V | 8ns | 8ns | 60/40% | - | - | 50pF | 23mA | 0.01% | - | - | - | 4.699mm | 0.185 4.70mm | ROHS3 Compliant | Lead Free |