- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Lead Spacing | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-L35BN-1030.000 ECS Inc. International | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | - | + 85 C | - 40 C | - | - | Details | 3.47 V | 3.14 V | - | - | ECX-L | 28 mA | 1030 MHz | 50 PPM | SMD/SMT | - | 1.3 mm | - | LVDS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-TXO-20CSMV-390-AY-TR ECS Inc. International | 352 |
| - | 2 mm x 1.6 mm | - | 1000 | + 85 C | - 30 C | SMD/SMT | - | Details | 3.465 V | 1.7 V | - | MouseReel | - | 2.5 mA | 39 MHz | 0.5 PPM | SMD/SMT | 1.7 V to 3.465 V | - | 10 pF | Clipped Sine Wave | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-2012MV-327KE-TR ECS Inc. International | 9252 |
| - | 3.2 mm x 2.5 mm | - | 4000 | + 85 C | - 40 C | - | - | Details | 5.5 V | 1.425 V | - | MouseReel | - | 1.5 uA | 32.768 kHz | 10 PPM | SMD/SMT | 5.5 V | - | 15 pF | CMOS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MVQ-250-BS-TR ECS Inc. International | 1450 |
| - | 3.2 mm x 2.5 mm | 55 % | 1000 | + 125 C | - 40 C | - | AEC-Q200 | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 25 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2520MVLC-200-CN-TR ECS Inc. International | 46 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 20 MHz | 25 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MV-250-BM-TR ECS Inc. International | 5946 |
| - | 2.5 mm x 2 mm | 55 % | 3000 | + 70 C | - 20 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 25 MHz | 50 PPM | SMD/SMT | 2 V | - | 15 pF | HCMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-2520MVLC-100-CN-TR ECS Inc. International | 1973 |
| - | 2.5 mm x 2 mm | 55 % | 1000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | - | MouseReel | - | - | 10 MHz | 25 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-TXO-2016MV-100-TR ECS Inc. International | 1994 |
| - | - | 55 % | 1000 | + 85 C | - | Solder Pad | - | Details | 3.6 V | 1.7 V | - | MouseReel | - | - | 10 MHz | 2 PPM | Solder Pad | - | - | 25 pF | CMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-327MV-DM-TR ECS Inc. International | 5916 |
| - | 1.6 mm x 1.2 mm | 55 % | 3000 | + 70 C | - 20 C | - | - | Details | 3.63 V | 1.6 V | - | MouseReel | - | - | 32.768 kHz | 20 PPM | SMD/SMT | - | - | 15 pF | CMOS | 0.6 mm | 1.6 mm | 1.2 mm | ||
![]() ECS-2016MV-080-CN-TR3 ECS Inc. International | 6795 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MV | - | 8 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECS-3225MV-120-CN-TR3 ECS Inc. International | 2614 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 12 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | - | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-160-CN-TR3 ECS Inc. International | 3646 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 16 MHz | 25 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | - | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2016MV-333.3-BN-TR3 ECS Inc. International | 2922 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MV | - | 33.33 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECS-2520MV-480-DN-TR ECS Inc. International | 3991 |
| - | 2.5 mm x 2 mm x 0.8 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | MouseReel | - | - | 48 MHz | 20 PPM | SMD/SMT | 2 V | - | 15 pF | CMOS | 0.8 mm | 2.5 mm | 2 mm | ||
![]() ECS-5032MV-333.3-BN-TR ECS Inc. International | 32 |
| - | - | - | 1000 | - | - | - | - | Details | - | - | MulitVolt | Reel | ECS-5032MV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-3225MV-200-BN-TR ECS Inc. International | 48 |
| - | - | - | 1000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | ECS-3225MV | - | 20 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | - | 15 pF | CMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-333.3-BN-TR3 ECS Inc. International | 6485 |
| - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 33.33 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | - | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-3225MV-120-BN-TR3 ECS Inc. International | 1964 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 12 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | - | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-2016MV-120-BN-TR3 ECS Inc. International | 9552 |
| - | - | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 1.6 V | MulitVolt | Cut Tape | ECS-2016MV | - | 12 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.85 mm | 2 mm | 1.6 mm | ||
![]() ECS-3225MV-250-BN-TR3 ECS Inc. International | 3637 | - | - | 3.2 mm x 2.5 mm x 1.2 mm | 55 % | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 1.62 V | MulitVolt | MouseReel | - | 4 mA | 25 MHz | 50 PPM | SMD/SMT | 1.8 V, 2.5 V, 3.3 V | - | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm |