- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Warm-up Power | Input Power | Warm-up Time-Max | Phase Noise | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-100AX-098.3 ECS Inc. | 21 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~70°C | Bulk | - | ECS-100X | 0.821Lx0.520W 20.86mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | - | 9.8304MHz | ±100ppm | TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 30mA | 0.01% | - | - | - | - | - | 5.08mm | 0.200 5.08mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-2100A-018 ECS Inc. | 16 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 5V | - | - | 1.8432MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 25mA | 0.01% | - | - | - | - | - | 5.4102mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECOC-2522-40.000-3FS ECS Inc. | 2371 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | - | 0°C~50°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | - | OCXO | Gold (Au) | - | 3.3V | 3.3V | - | 40MHz | ±5ppb | Sine Wave | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 40MHz | - | - | - | - | - | - | - | - | - | 3.3V | 3.6W | 1.4W | 3Minute | -145 dBc/Hz | - | 0.488 12.40mm | ROHS3 Compliant | - | ||
![]() ECS-2520S18-250-FN-TR ECS Inc. | 1022 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) | - | 1.8V | 1.8V | - | 25MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-3953M-100-B-TR ECS Inc. | 1218 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | ECS-3953M | 0.295Lx0.197W 7.50mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 15mA | 0.005% | - | - | - | - | - | 1.7526mm | 0.069 1.75mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953M-250-BN-TR ECS Inc. | 3016 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 4mA | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 25MHz | 3.3V | - | - | - | - | - | 15pF | 15mA | 0.005% | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-3953M-160-BN-TR ECS Inc. | 728 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3953M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3.3V | 3.3V | - | 16MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 16MHz | 3.3V | 5ns | 5ns | 40/60% | - | - | 15pF | 15mA | 0.005% | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-TXO-5032-120-TR ECS Inc. | 32050 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Cut Tape (CT) | 2015 | ECS-TXO-5032 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | TR | 3.3V | 3.3V | - | 12MHz | ±2.5ppm | HCMOS | - | Crystal | - | - | 5.0mm x 3.2mm x 1.5mm | 12MHz | - | 10ns | 10ns | 40/60% | - | - | - | 6mA | - | - | - | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | - | ||
![]() ECX-P27CM-120.000 ECS Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 120MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 120MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 50mA | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() ECX-P27CM-1244.000 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-P | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 1244MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.7mm | 1244MHz | - | 0.25ns | 0.25ns | 48/52% | - | - | - | 68mA | - | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() ECX-H23CM-24.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 24MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECX-L25CM-16.000 ECS Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 16MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECX-L25CM-148.3516 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 148.3516MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 148.3516MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECX-L25CM-148.500 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 148.5MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECS-3951M-320-BN-TR ECS Inc. | 461 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | ECS-3951M-BN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 5V | 5V | - | 32MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 32MHz | 5V | 15ns | 15ns | 40/60% | 5V | - | 30pF | 20mA | 0.005% | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECX-H23CM-212.500 ECS Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 212.5MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 212.5MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECX-H23CM-250.000 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Bulk | - | ECSpressCON™ ECX-H | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 250MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 250MHz | - | 1.5ns | 1.5ns | 48/52% | - | - | - | 40mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECX-L25BN-12.288 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 12.288MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 12.288MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECX-L25CM-14.7456 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 14.7456MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 18mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() ECX-L25CM-106.250 ECS Inc. | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Strip | - | ECSpressCON™ ECX-L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 106.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 106.25MHz | - | 0.5ns | 0.5ns | 45/55% | - | - | - | 20mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - |