- Frequency
- Package / Case
- Frequency Stability
- Series
- Packaging
- Base Resonator
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
ECS International Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Output Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2520S18-050-EN-TR ECS Inc. | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | 1.8V | 5MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 5MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S18-120-EN-TR ECS Inc. | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | 1.8V | 12MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 12MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-500-EN-TR ECS Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | 50MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-240-EN-TR ECS Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | 24MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 24MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S18-400-EN-TR ECS Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 1.8V | 1.8V | 40MHz | ±15ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 40MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S30-200-FN-TR ECS Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 3V | 3V | 20MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S30-440-FN-TR ECS Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 3V | 3V | 44MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S30-500-FN-TR ECS Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 3V | 3V | 50MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-400-FN-TR ECS Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | 40MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 40MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S33-440-FN-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 3.3V | 3.3V | 44MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 44MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S30-250-FN-TR ECS Inc. | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 3V | 3V | 25MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-200-FN-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | 20MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-320-FN-TR ECS Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | 32MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2520S25-050-FN-TR ECS Inc. | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-2520S | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) | - | - | - | 2.5V | 2.5V | 5MHz | ±10ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 2.5mm x 2.0mm x 0.9mm | 5MHz | - | 5ns | 5ns | 45/55% | 10μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECOC-2522-10.000-3FC ECS Inc. | 2780 |
| Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead, 5 Leads | YES | Commercial grade | 0°C~50°C | Tray | - | ECOC-2522 | 1.000Lx0.870W 25.40mmx22.10mm | e4 | - | Active | 1 (Unlimited) | - | OCXO | Gold (Au) | - | - | - | 3.3V | 3.3V | 10MHz | ±5ppb | CMOS | - | Crystal | - | - | 25.4mm x 22.1mm x 12.2mm | 10MHz | - | - | - | - | - | - | - | 3.3V | 3.6W | 1.4W | 3Minute | - | 0.488 12.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-2200B-160 ECS Inc. | 50 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 5V | 5V | 16MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | 13.2mm x 13.2mm x 5.4mm | 16MHz | - | 5ns | 5ns | 55/45% | - | 25mA | 0.005% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100A-666 ECS Inc. | 12 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-100 | 0.821Lx0.520W 20.86mmx13.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 66.666MHz | ±100ppm | TTL | - | Crystal | 70mA | - | - | - | 500mV | - | - | - | - | 70mA | 0.01% | - | - | - | - | 5.08mm | 0.200 5.08mm | 20.8534mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2200B-320 ECS Inc. | 12 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 1999 | ECS-2200 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | 0°C | - | 5V | - | 32MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 46mA | - | - | - | - | - | - | - | - | 46mA | 0.005% | - | - | - | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-2100A-250 ECS Inc. | 37 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 0°C~70°C | Bulk | 2003 | ECS-2100 | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | - | 3.3V SUPPLY VOLTAGE ALSO AVAILABLE AS OPTIONAL | 5V | 5V | 25MHz | ±100ppm | HCMOS, TTL | - | Crystal | - | - | 13.2mm x 13.2mm x 6.2mm | 25MHz | - | 5ns | 5ns | 55/45% | - | 25mA | 0.01% | - | - | - | - | 5.4102mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-LVDS25-1250-A ECS Inc. | 24 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | ECS-LVDS25 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; COMPLEMENTARY OUTPUT | 2.5V | 2.5V | 125MHz | ±100ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 125MHz | - | 1ns | 1ns | 45/55% | 30μA | 70mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - |