- Available Frequency Range
- Base Resonator
- Current - Supply (Max)
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Part Status
Attribute column
Manufacturer
ECS International Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-P83-A ECS Inc. | 31 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | 0°C~70°C | Tube | 2002 | ECS-P83 | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 70°C | 0°C | 3.3V | 100 ppm | HCMOS | Enable/Disable | Crystal | 28mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 28mA | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | Non-RoHS Compliant | - | ||
![]() ECS-UPO-3X5 ECS Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C 0°~70°C | Cut Tape (CT) | 2002 | - | 0.197Lx0.124W 5.00mmx3.15mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V 5V | ±50ppm ±100ppm | CMOS | Enable/Disable | Crystal | 50mA | - | Blank (User Must Program) | 1MHz~125MHz | 50mA | 0.01% | 1.0922mm | 0.043 1.09mm | 5.0038mm | 3.1496mm | RoHS Compliant | Lead Free | ||
![]() ECS-P145-B ECS Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 14 | 0°C~70°C | Tube | 2002 | ECS-P145 | 0.815Lx0.508W 20.70mmx12.90mm | - | Active | 1 (Unlimited) | XO (Standard) | 70°C | 0°C | 5V | 50 ppm | HCMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | 45mA | - | 5.0038mm | 0.197 5.00mm | 20.701mm | 12.9032mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-UPO-3X5-2 ECS Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C 0°~70°C | Tape & Reel (TR) | 2005 | - | 0.197Lx0.124W 5.00mmx3.15mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | - | 3.3V 5V | ±50ppm ±100ppm | CMOS | Enable/Disable | Crystal | 50mA | - | Blank (User Must Program) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | - | - | ||
![]() ECS-UPO-5X7-2 ECS Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C 0°~70°C | Tube | 2009 | - | 0.276Lx0.197W 7.00mmx5.00mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | - | 3.3V 5V | ±50ppm ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 0.067 1.70mm | - | - | - | - | ||
![]() ECS-P83-ANX ECS Inc. | 23 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | -40°C~85°C | Tube | 2002 | ECS-P83X | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | 100 ppm | HCMOS | Enable/Disable | Crystal | 28mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 28mA | - | 5.4102mm | 0.213 5.40mm | 13.208mm | 13.208mm | ROHS3 Compliant | - | ||
![]() ECS-P55-BN ECS Inc. | 34 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2002 | ECS-P55 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±50ppm | HCMOS | Enable/Disable | Crystal | 50mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P55-A ECS Inc. | 43 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tube | 2002 | ECS-P55 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±100ppm | HCMOS | Enable/Disable | Crystal | 50mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P55-B ECS Inc. | 43 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tube | 2002 | ECS-P55 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±50ppm | HCMOS | Enable/Disable | Crystal | 50mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P53-B ECS Inc. | 27 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tube | 2002 | ECS-P53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±50ppm | HCMOS | Enable/Disable | Crystal | 30mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P55-AN ECS Inc. | 27 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2002 | ECS-P55 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±100ppm | HCMOS | Enable/Disable | Crystal | 50mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P53-AN ECS Inc. | 27 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2002 | ECS-P53 | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±100ppm | HCMOS | Enable/Disable | Crystal | 30mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P53-BN ECS Inc. | 27 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2002 | ECS-P53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±50ppm | HCMOS | Enable/Disable | Crystal | 30mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P53-A ECS Inc. | 43 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tube | 2002 | ECS-P53 | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±100ppm | HCMOS | Enable/Disable | Crystal | 30mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.043 1.09mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P73-B ECS Inc. | 39 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tube | 2002 | ECS-P73 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±50ppm | HCMOS | Enable/Disable | Crystal | 28mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P73-BN ECS Inc. | 48 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2009 | ECS-P73 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±50ppm | HCMOS | Enable/Disable | Crystal | 28mA | 15mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P143-BX ECS Inc. | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | 0°C~70°C | Tube | 2005 | ECS-P143X | 0.815Lx0.508W 20.70mmx12.90mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±50ppm | HCMOS | Enable/Disable | Crystal | 28mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P73-A ECS Inc. | 32 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tube | 2002 | ECS-P73 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±100ppm | HCMOS | Enable/Disable | Crystal | 28mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-P143-AN ECS Inc. | 32 |
| Datasheet | - | - | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | -40°C~85°C | Tube | 2003 | ECS-P143 | 0.815Lx0.508W 20.70mmx12.90mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±100ppm | HCMOS | Enable/Disable | Crystal | 28mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.197 5.00mm | - | - | Non-RoHS Compliant | - | ||
![]() ECS-P75-BN ECS Inc. | 32 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2009 | ECS-P75 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±50ppm | HCMOS | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - |