- Frequency
- Type
- Packaging
- Height
- Series
- Package / Case
- Part Status
- RoHS Status
- Frequency Stability
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
ECS International Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Frequency | Frequency Stability | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Load Capacitance | Impedance | Frequency Tolerance | Operating Temperature Range | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZTT-4.00MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | 3 | - | - | - | - | - | -20°C~80°C | Bulk | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | yes | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | 4MHz | ±0.3% | - | - | - | - | - | 100V | 30pF | 30Ohm | ±0.5% | - | Built in Capacitor | 0.295 7.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTT-16.00MX ECS Inc. | 26 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | 16MHz | ±0.3% | - | - | - | - | - | 100V | 30pF | 30Ohm | ±0.5% | - | Built in Capacitor | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-SR1-3.58-B-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | ECS-SR1-B | 0.295Lx0.130W 7.50mmx3.30mm | 0.5% | - | Active | 1 (Unlimited) | SMD/SMT | Ceramic | - | - | - | - | 3.58MHz | ±0.3% | - | - | - | - | - | - | 30pF | - | ±0.5% | - | Built in Capacitor | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA-10.00MT ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | Active | 1 (Unlimited) | Through Hole | Ceramic | 80°C | -20°C | Ceramic | - | 10MHz | ±0.3% | - | - | - | - | - | 100V | - | 25Ohms | ±0.5% | - | - | 0.394 10.00mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ZTT-20.00MX ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | yes | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | 20MHz | ±0.3% | - | - | - | L10.0XB5.0XH10.0 (mm)/L0.394XB0.197XH0.394 (inch) | 20MHz | 100V | 30pF | 30Ohm | ±0.5% | - | Built in Capacitor | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-CR2-16.00-B-TR ECS Inc. | 6 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | CR2 | 0.146Lx0.122W 3.70mmx3.10mm | 0.5% | yes | Active | 1 (Unlimited) | SMD/SMT | Ceramic | - | - | - | 15pF | 16MHz | ±0.3% | - | - | - | - | - | - | - | - | ±0.5% | - | Built in Capacitor | 0.059 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-CR2-16.00-A-TR ECS Inc. | 6 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1512 (3731 Metric) | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | CR2 | 0.146Lx0.122W 3.70mmx3.10mm | 0.5% | yes | Active | 1 (Unlimited) | SMD/SMT | Ceramic | - | - | - | - | 16MHz | ±0.3% | - | 3731 | 1512 | 3.7mmx3.1mmx1.2mm | 16MHz | - | - | - | ±0.5% | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA7.3728MT ECS Inc. International | In Stock | - | - | - | - | - | - | - | 100 | + 80 C | - 20 C | Details | 0.005071 oz | - | - | ZTA | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 7.3728 MHz | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 5 mm | - | - | ||
![]() ECS-CTP-3.68-30-TR ECS Inc. International | 24 |
| - | - | - | - | CSMD-3 | - | 4000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 3.68 MHz | 0.3 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 30 pF | - | - | - 40 C to + 85 C | - | 1.8 mm | 6 mm | 3 mm | - | - | ||
![]() ECS-CTP-4.00-30-TR ECS Inc. International | 25 |
| - | - | - | - | CSMD-3 | - | 4000 | - | - | Details | - | - | MouseReel | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 4 MHz | 0.3 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 30 pF | - | - | - 40 C to + 85 C | - | 1.8 mm | 6 mm | 3 mm | - | - | ||
![]() ECS-CTE-10.00-33-TR ECS Inc. International | 2360 |
| - | - | - | - | CSMD-3 | - | 3000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 10 MHz | 0.2 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 33 pF | - | - | - 40 C to + 85 C | - | 1 mm | 3.2 mm | 1.3 mm | - | - | ||
![]() ECS-CTE-8.00-33-TR ECS Inc. International | 17 |
| - | - | - | - | CSMD-3 | - | 3000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 8 MHz | 0.2 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 33 pF | - | - | - 40 C to + 85 C | - | 1 mm | 3.2 mm | 1.3 mm | - | - | ||
![]() ECS-CTP-2.00-15-TR ECS Inc. International | 4689 |
| - | - | - | - | CSMD-3 | - | 4000 | - | - | Details | - | - | MouseReel | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 2 MHz | 0.3 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 15 pF | - | - | - 40 C to + 85 C | - | 1.8 mm | 6 mm | 3 mm | - | - | ||
![]() ECS-CTP-4.19-30-TR ECS Inc. International | 37 |
| - | - | - | - | CSMD-3 | - | 4000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 4.19 MHz | 0.3 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 30 pF | - | - | - 40 C to + 85 C | - | 1.8 mm | 6 mm | 3 mm | - | - | ||
![]() ECS-SR1-6.00-B ECS International | In Stock | - | - | - | - | - | - | - | - | + 80 C | - 20 C | - | - | - | - | ECS-SR-B | - | 0.5 % | - | - | - | - | - | - | - | - | - | 6 MHz | - | SMD/SMT | - | - | - | - | - | 30 pF | - | - | - | - | - | - | - | - | - | ||
![]() ECS-CTP-8.00-30-TR ECS Inc. International | 8724 |
| - | - | - | - | CSMD-3 | - | 4000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 8 MHz | 0.3 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 30 pF | - | - | - 40 C to + 85 C | - | 1.8 mm | 6 mm | 3 mm | - | - | ||
![]() ECS-CTE-12.00-10-TR ECS Inc. International | 24 |
| - | - | - | - | CSMD-3 | - | 3000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 12 MHz | 0.2 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 10 pF | - | - | - 40 C to + 85 C | - | 1 mm | 3.2 mm | 1.3 mm | - | - | ||
![]() ECS-CTE-12.00-33-TR ECS Inc. International | 46100 |
| - | - | - | - | CSMD-3 | - | 3000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 12 MHz | 0.2 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 33 pF | - | - | - 40 C to + 85 C | - | 1 mm | 3.2 mm | 1.3 mm | - | - | ||
![]() ECS-CTE-8.00-10-TR ECS Inc. International | 1227 |
| - | - | - | - | CSMD-3 | - | 3000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 8 MHz | 0.2 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 10 pF | - | - | - 40 C to + 85 C | - | 1 mm | 3.2 mm | 1.3 mm | - | - | ||
![]() ECS-CTP-3.58-30-TR ECS Inc. International | 18805 |
| - | - | - | - | CSMD-3 | - | 4000 | - | - | Details | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | - | - | Ceramic Resonator | - | - | - | - | 3.58 MHz | 0.3 % | SMD/SMT | - | - | - | - | 6 VDC, 15 VAC | 30 pF | - | - | - 40 C to + 85 C | - | 1.8 mm | 6 mm | 3 mm | - | - |