- Frequency
- Type
- Packaging
- Height
- Series
- Package / Case
- Part Status
- RoHS Status
- Frequency Stability
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
ECS International Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Lead Diameter | Load Capacitance | Impedance | Frequency Tolerance | Operating Temperature Range | Insertion Loss | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-CTE-8.00-15-TR ECS Inc. International | 12345 |
| - | - | - | - | 3.2 mm x 1.3 mm x 1 mm | - | - | 3000 | + 85 C | -40 C | Details | - | Cut Tape | - | - | - | 0.5 % | - | - | - | - | - | SMD Ceramic Resonator | - | - | - | - | - | - | - | 8 MHz | 0.2 % | SMD/SMT | - | - | - | - | - | 15 pF | - | - | - 40 C to + 85 C | - | - | 1 mm | 3.2 mm | 1.3 mm | - | - | ||
![]() ECS-SR1-6.00-B-TR ECS Inc. | 45 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-SR1-B | 0.295Lx0.130W 7.50mmx3.30mm | 0.5% | - | yes | Active | 1 (Unlimited) | SMD/SMT | Ceramic | - | - | - | - | - | - | unknown | 6MHz | ±0.3% | - | - | - | - | - | - | 30pF | - | ±0.5% | - | - | Built in Capacitor | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-HFR-40.00-B-TR ECS Inc. | 6 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-HFR-B | 0.098Lx0.079W 2.50mmx2.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | SMD/SMT | Ceramic | - | - | - | - | - | 8pF | - | 40MHz | ±0.3% | - | - | - | - | - | - | - | - | ±0.5% | - | - | Built in Capacitor | 0.047 1.19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA-3.58MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 3.58MHz | ±0.3% | - | - | - | - | 100V | - | - | 30Ohms | ±0.5% | - | - | - | 0.295 7.50mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ZTT-2.00MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | - | 30pF | - | 2MHz | ±0.3% | - | - | - | - | 100V | - | - | 80Ohm | ±0.5% | - | - | Built in Capacitor | 0.295 7.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-SR1-4.19-B-TR ECS Inc. | 1345 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-SR1-B | 0.295Lx0.130W 7.50mmx3.30mm | 0.5% | - | yes | Active | 1 (Unlimited) | SMD/SMT | Ceramic | - | - | - | - | - | - | - | 4.19MHz | ±0.3% | - | - | - | - | - | - | 30pF | - | ±0.5% | - | - | Built in Capacitor | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTT-8.00MT ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | ZTT-8.00MT | - | - | - | - | -20°C~80°C | Bulk | - | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | - | - | - | 8MHz | ±0.3% | - | - | L10.0XB5.0XH10.0 (mm)/L0.394XB0.197XH0.394 (inch) | 8MHz | 100V | - | 30pF | 25Ohm | ±0.5% | - | - | Built in Capacitor | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA-3.68MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 3.68MHz | ±0.3% | - | 5mm | - | - | 100V | 250 μm | - | 30Ohms | ±0.5% | - | - | - | 0.295 7.50mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() ZTA-4.00MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | e2 | yes | Active | 1 (Unlimited) | Through Hole | Ceramic | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | 4MHz | ±0.3% | - | - | L10.0XB5.0XH7.5 (mm)/L0.394XB0.197XH0.295 (inch) | 4MHz | 100V | - | - | 30Ohm | ±0.5% | - | - | - | 0.295 7.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA-8.00MT ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | - | - | - | 8MHz | ±0.3% | - | - | L10.0XB5.0XH10.0 (mm)/L0.394XB0.197XH0.394 (inch) | 8MHz | 100V | - | - | 25Ohm | ±0.5% | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA-20.00MX ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | - | - | - | 20MHz | ±0.3% | - | - | L10.0XB5.0XH10.0 (mm)/L0.394XB0.197XH0.394 (inch) | 20MHz | 100V | - | - | 30Ohm | ±0.5% | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-CR2-10.00-B-TR ECS Inc. | 6 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | CR2 | 0.146Lx0.122W 3.70mmx3.10mm | 0.5% | - | yes | Active | 1 (Unlimited) | SMD/SMT | Ceramic | - | - | - | - | - | 30pF | - | 10MHz | ±0.3% | - | - | - | - | - | - | - | - | ±0.5% | - | - | Built in Capacitor | 0.059 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-SR1-8.00-B-TR ECS Inc. | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-SR1-B | 0.295Lx0.130W 7.50mmx3.30mm | - | e2 | yes | Active | 1 (Unlimited) | - | Ceramic | Tin/Nickel (Sn/Ni) | - | - | - | - | 30pF | - | 8MHz | ±0.3% | - | - | L7.5XB3.3XH2.2 (mm)/L0.295XB0.13XH0.087 (inch) | 8MHz | - | - | - | - | ±0.5% | - | - | Built in Capacitor | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTT-12.00MT ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | - | - | - | 12MHz | ±0.3% | - | - | L10.0XB5.0XH10.0 (mm)/L0.394XB0.197XH0.394 (inch) | 12MHz | 100V | - | 30pF | 25Ohm | ±0.5% | - | - | Built in Capacitor | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTB500E ECS Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Box - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | 1999 | ZTB | 0.276Lx0.138W 7.00mmx3.50mm | - | - | yes | Obsolete | 1 (Unlimited) | Through Hole | Ceramic | - | - | - | - | - | - | - | 500kHz | ±0.3% | - | - | L7.0XB3.5XH9.0 (mm)/L0.276XB0.138XH0.354 (inch) | 0.5MHz | - | - | - | - | ±2kHz | - | - | - | 0.354 9.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() ZTT-4.19MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | Ceramic | - | 80°C | -20°C | Ceramic | - | 30pF | - | 4.19MHz | ±0.3% | - | - | - | - | 100V | - | - | 30Ohms | ±0.5% | - | - | Built in Capacitor | 0.295 7.50mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ZTT-6.00MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | Ceramic | - | 80°C | -20°C | Ceramic | - | 30pF | - | 6MHz | ±0.3% | - | - | - | - | - | - | 30pF | 30Ohms | ±0.5% | - | - | Built in Capacitor | 0.295 7.50mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() ZTA-6.00MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 6MHz | ±0.3% | - | - | - | - | - | - | - | 30Ohms | ±0.5% | - | - | - | 0.295 7.50mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() ECS-SDR1-3150-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD | 8 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-SDR1 | 0.197Lx0.197W 5.00mmx5.00mm | - | - | yes | Active | 1 (Unlimited) | - | SAW | - | - | - | - | TAPE AND REEL | - | - | 315MHz | - | - | - | L5.0XB5.0XH1.5 (mm)/L0.197XB0.197XH0.059 (inch) | 315MHz | - | - | - | - | ±75kHz | - | 2.2 dB | - | 0.059 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-SDR1-4339-TR ECS Inc. | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD | 8 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-SDR1 | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | SAW | - | 85°C | -40°C | - | - | - | - | 433.92MHz | - | - | - | - | - | - | - | - | - | ±75kHz | - | - | - | 0.059 1.50mm | 5.0038mm | 5.0038mm | ROHS3 Compliant | Lead Free |