- Frequency
- Type
- Packaging
- Height
- Series
- Package / Case
- Part Status
- RoHS Status
- Frequency Stability
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
ECS International Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging | HTS | Load Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operational Class | Package Height | Package Length | Package Type | Package Width | PCB changed | Resonance Frequency | Resonance Frequency (MHz) | Resonance Resistance | Resonance Resistance (Ohm) | Standard Package Name | Supplier Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Pin Count | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Lead Diameter | Load Capacitance | Impedance | Frequency Tolerance | Insertion Loss | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-CR2-12.00-B-TR ECS Inc. | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | CR2 | 0.146Lx0.122W 3.70mmx3.10mm | 0.5% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | - | - | - | 30pF | 12MHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | Built in Capacitor | 0.059 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-SR1-7.37-B ECS Inc. | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-SR1-B | 0.295Lx0.130W 7.50mmx3.30mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | 30pF | 7.37MHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | Built in Capacitor | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-SR1-7.37-B-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±0.3%/(10th) Year | 8541.60.00.50 | 30 | + 80 C | 80 | - 20 C | -20 | Surface Mount | 80C | IC | 2.2 | 7.5 | CSMD | 3.3 | 3 | 7.37 | 7.37 | 40 | 40 | SMD | CSMD | - | Tape and Reel | - | ECS-SR-B | - | - | - | - | NRND | - | - | - | Not Required(ppm/°C) | Ceramic Resonator | - | - | - | - | - | - | - | 7.37 MHz | ±0.3% | 3 | SMD/SMT | - | - | - | - | - | - | - | 30(pF) | - | ±0.5% | - | - | - | - | - | Yes with exemptions | - | ||
![]() ZTBF455E ECS Inc. | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | 2-SMD, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | 2011 | ZTBF | 0.276Lx0.138W 7.00mmx3.50mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | 100pF | 455kHz | ±0.3% | - | - | - | - | - | L9.0XB7.0XH3.5 (mm)/L0.354XB0.276XH0.138 (inch) | 0.455MHz | - | - | - | - | ±2kHz | - | - | 0.354 9.00mm | - | - | RoHS Compliant | - | ||
![]() ECS-HFR-48.00-A-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-HFR-A | 0.098Lx0.079W 2.50mmx2.00mm | 0.5% | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 48MHz | - | - | - | 2520 | 1008 | - | - | - | - | - | - | - | - | - | - | 0.047 1.19mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() ZTA-4.19MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 4.19MHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | 30Ohms | ±0.5% | - | - | 0.295 7.50mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ZTB1000J ECS Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Box - 2 Lead, 2.50mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2011 | ZTB | 0.394Lx0.197W 10.00mmx5.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 1MHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | 0.236 6.00mm | 10.0076mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() ZTT-10.00MT ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | 30pF | 10MHz | ±0.3% | - | - | - | - | - | - | - | 100V | - | 30pF | 25Ohms | ±0.5% | - | Built in Capacitor | 0.394 10.00mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-HFR-20.00-B-TR ECS Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-HFR-B | 0.098Lx0.079W 2.50mmx2.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | - | TAPE AND REEL | - | 8pF | 20MHz | ±0.4% | - | - | - | - | - | L2.5XB2.0XH1.0 (mm)/L0.098XB0.079XH0.039 (inch) | 20MHz | - | - | - | - | ±0.5% | - | Built in Capacitor | 0.047 1.19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA-2.00MG ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | - | - | - | - | - | - | 2MHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | 80Ohm | ±0.5% | - | - | 0.295 7.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-SR1-4.00-A-TR ECS Inc. | 1621 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 2-SMD, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-SR1-A | 0.295Lx0.130W 7.50mmx3.30mm | 0.5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | - | TAPE AND REEL | - | - | 4MHz | ±0.3% | - | - | - | - | - | L7.5XB3.3XH1.8 (mm)/L0.295XB0.13XH0.071 (inch) | 4MHz | - | - | - | 40Ohm | ±0.5% | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTA-6.51MT ECS Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 6.51MHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | 30Ohms | ±0.5% | - | - | 0.394 10.00mm | 10.0076mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() ZTA-2.44MG ECS Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTA | 0.394Lx0.197W 10.00mmx5.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 2.44MHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | 80Ohms | ±0.5% | - | - | 0.295 7.50mm | 10.0076mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() ECS-HFR-25.00-B-TR ECS Inc. | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-HFR-B | 0.098Lx0.079W 2.50mmx2.00mm | 0.5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | 8pF | 25MHz | ±0.4% | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | Built in Capacitor | 0.047 1.19mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-SDR1-4180-TR ECS Inc. | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ECS-SDR1 | 0.197Lx0.197W 5.00mmx5.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | SAW | - | - | - | - | TAPE AND REEL | - | - | 418MHz | - | - | - | - | - | - | L5.0XB5.0XH1.5 (mm)/L0.197XB0.197XH0.059 (inch) | 418MHz | - | - | - | - | ±75kHz | 2 dB | - | 0.059 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTT-7.37MT ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | ZTT | 0.394Lx0.197W 10.00mmx5.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | 30pF | 7.37MHz | ±0.3% | - | - | - | - | 2.5mm | - | - | 100V | 250 μm | - | 25Ohms | ±0.5% | - | Built in Capacitor | 0.394 10.00mm | 10.0076mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ZTB800J ECS Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Box - 2 Lead, 2.50mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2007 | ZTB | 0.197Lx0.087W 5.00mmx2.20mm | - | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 800kHz | ±0.3% | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | 0.236 6.00mm | 5.0038mm | 2.2098mm | RoHS Compliant | Lead Free | ||
![]() ECS-CR2-20.00-A-TR ECS Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1512 (3731 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | CR2 | 0.146Lx0.122W 3.70mmx3.10mm | 0.5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | 80°C | -20°C | Ceramic | - | - | - | 20MHz | ±0.3% | - | - | 3731 | 1512 | - | - | - | - | - | - | - | ±0.5% | - | - | 0.059 1.50mm | 3.7084mm | 3.0988mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-SR1-4.00-B-TR ECS Inc. | 37 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | ECS-SR1-B | 0.295Lx0.130W 7.50mmx3.30mm | 0.5% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Ceramic | Tin/Nickel (Sn/Ni) | - | - | - | - | 8541.60.00 | - | 4MHz | ±0.3% | - | - | - | - | - | L7.5XB3.3XH2.2 (mm)/L0.295XB0.13XH0.087 (inch) | 4MHz | - | - | 30pF | - | ±0.5% | - | Built in Capacitor | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTB455E ECS Inc. | 150 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Box - 2 Lead, 5.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2011 | ZTB | 0.276Lx0.138W 7.00mmx3.50mm | - | - | yes | Not For New Designs | 1 (Unlimited) | Through Hole | EAR99 | - | Ceramic | - | - | - | - | - | 8541.60.00 | - | 455kHz | ±0.3% | - | - | - | - | - | L7.0XB3.5XH9.0 (mm)/L0.276XB0.138XH0.354 (inch) | 0.455MHz | - | - | 100pF | - | ±2kHz | - | - | 0.354 9.00mm | - | - | ROHS3 Compliant | Lead Free |