- Impedance
- Mounting Type
- Number of Poles
- Operating Temperature
- Package / Case
- Ripple
- Size / Dimension
- Height
- Length
- Insertion Loss (dB)
- Mount
- Factory Lead Time
Attribute column
Manufacturer
ECS International Monolithic Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Frequency - Center | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Number of Functions | Construction | Frequency | Termination Style | Physical Dimension | Load Capacitance | Impedance | Number of Poles | Bandwidth | Filter Type | ESR | Insertion Loss | Insertion Loss (dB) | Frequency - Cutoff or Center | Ripple | Center or Cutoff Frequency (fo/fc) | Attenuation@Freq-Max | Attenuation Frequency-Max | Height | Length | Width | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-75SMF45A30B ECS Inc. | 1619 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | 2007 | ECS-75SMF | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | - | - | 1 | MONOLITHIC | - | - | L7.0XB5.0XH0.8 (mm)/L0.276XB0.197XH0.031 (inch) | - | 1kOhm | 4 | 30kHz | CRYSTAL FILTER | - | - | 3 dB | 45MHz | 1dB | - | - | - | 939.8μm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-10.7-15B ECS Inc. | 41 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | - | 0.437Lx0.185W 11.10mmx4.70mm | yes | Active | 1 (Unlimited) | Radial | - | - | 1 | MONOLITHIC | 10.7MHz | - | - | - | 3kOhm | 4 | - | CRYSTAL FILTER | - | 2.5dB | 2.5 dB | - | 1dB | - | 25 dB | - | 11.2014mm | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-10.7-7.5B ECS Inc. | 250 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | - | 0.437Lx0.185W 11.10mmx4.70mm | yes | Active | 1 (Unlimited) | Radial | - | - | 1 | MONOLITHIC | 10.7MHz | - | - | - | 1.8kOhm | 4 | - | CRYSTAL FILTER | - | 2.5dB | 2.5 dB | - | 1dB | - | - | - | 11.2014mm | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-45K20A ECS Inc. | 23 |
| - | - | Through Hole | Through Hole | UM-1 | - | 45 MHz | + 70 C | ECS Inc. | - 20 C | - | Active | Non-Compliant | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | Radial | 70 °C | -20 °C | - | - | 45 MHz | Radial | - | 2.5 pF | 910 Ohms | 2 | 20 kHz | - | 910 Ohms | 2dB | 2 dB | - | 0.5dB | - | - | - | 8 mm | 7.3 mm | 2.5 mm | 0.315" (8.00mm) | - | - | ||
![]() ECS-21K-7.5B ECS Inc. | 41 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | - | 0.437Lx0.185W 11.10mmx4.70mm | yes | Active | 1 (Unlimited) | Radial | - | - | 1 | MONOLITHIC | 21.4MHz | - | L7.3XB2.5XH8.0 (mm)/L0.287XB0.098XH0.315 (inch) | - | 850Ohm | 4 | - | CRYSTAL FILTER | - | 2.5dB | 2.5 dB | - | 1dB | - | - | - | 11.2014mm | 7.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-45K7.5B ECS Inc. | 188 |
| - | - | - | Through Hole | UM-1 | - | 45 MHz | + 70 C | ECS Inc. | - 20 C | Bulk | Active | - | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | - | - | - | - | - | 45 MHz | Radial | - | 6.5 pF | 350 Ohms | 4 | 30 kHz | - | 350 Ohms | 4dB | - | - | 1dB | - | - | - | 8 mm | 7.3 mm | 2.5 mm | 0.315" (8.00mm) | - | - | ||
![]() ECS-45K7.5A ECS Inc. | 17 |
| - | - | - | Through Hole | UM-1 | - | 45 MHz | + 70 C | ECS Inc. | - 20 C | Bulk | Active | - | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | - | - | - | - | - | 45 MHz | Radial | - | 10.5 pF | 350 Ohms | 2 | 10 kHz | - | 350 Ohms | 2dB | - | - | 1dB | - | - | - | 8 mm | 7.3 mm | 2.5 mm | 0.315" (8.00mm) | - | - | ||
![]() ECS-21K-30B ECS Inc. | 97 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | UM-1 | 1 | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | Radial | - | - | 1 | MONOLITHIC | 21.4MHz | - | - | - | 1.8kOhm | 4 | - | CRYSTAL FILTER | - | 2dB | 2 dB | - | 1dB | - | 50 dB | - | 8mm | 8mm | 2.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-38SMF45A15 ECS Inc. | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | 2011 | ECS-38SMF | 0.150Lx0.150W 3.80mmx3.80mm | yes | Active | 1 (Unlimited) | - | - | - | 1 | MONOLITHIC | - | - | L3.8XB3.8XH1.0 (mm)/L0.15XB0.15XH0.039 (inch) | - | 560Ohm | 2 | 7.5 kHz | CRYSTAL FILTER | - | - | 2 dB | 45MHz | 0.5dB | 45MHz | - | 13kHz | 1.1938mm | 3.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-96SMF21A30 ECS Inc. | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | 2007 | ECS-96SMF | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | - | - | 1 | MONOLITHIC | - | - | - | - | 2kOhm | 2 | 15 kHz | CRYSTAL FILTER | - | - | 2 dB | 21.4MHz | 1dB | - | 45 dB | 15kHz | 1.4986mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-10.7-7.5A ECS Inc. | 41 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | - | 0.437Lx0.185W 11.10mmx4.70mm | yes | Active | 1 (Unlimited) | Radial | - | - | 1 | MONOLITHIC | 10.7MHz | - | - | - | 1.8kOhm | 2 | - | CRYSTAL FILTER | - | 1.5dB | 1.5 dB | - | 0.5dB | - | 18 dB | - | 11.2014mm | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-10.7-15A ECS Inc. | 29 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | - | 0.437Lx0.185W 11.10mmx4.70mm | yes | Active | 1 (Unlimited) | Radial | - | - | 1 | MONOLITHIC | 10.7MHz | - | - | - | 3kOhm | 2 | - | CRYSTAL FILTER | - | 2dB | 2 dB | - | 0.5dB | - | - | - | 11.2014mm | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-21K-15A ECS Inc. | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2003 | - | 0.437Lx0.185W 11.10mmx4.70mm | yes | Active | 1 (Unlimited) | - | - | - | 1 | MONOLITHIC | - | - | - | - | 1.5kOhm | 2 | - | CRYSTAL FILTER | - | - | 1.5 dB | 21.4MHz | 0.5dB | - | - | 18kHz | 11.2014mm | 7.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-10.7-30A ECS Inc. | 41 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | - | 0.437Lx0.185W 11.10mmx4.70mm | yes | Active | 1 (Unlimited) | - | - | - | 1 | MONOLITHIC | - | - | - | - | 5kOhm | 2 | - | CRYSTAL FILTER | - | - | 1.5 dB | 10.7MHz | 0.5dB | 10.7MHz | 50 dB | 15kHz | 11.2014mm | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-45K20B ECS Inc. | 104 |
| - | - | - | Through Hole | UM-1 | - | 45 MHz | - | ECS Inc. | - | Bulk | Active | - | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 910 Ohms | 4 | 35 kHz | - | - | 3dB | - | - | 1dB | - | - | - | - | - | - | 0.315" (8.00mm) | - | - | ||
![]() ECS-96SMF45A15-TR ECS Inc. | 2582 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 45 MHz | + 80 C | ECS Inc. | - 30 C | - | Active | - | -30°C ~ 80°C | - | - | ECS-96SMF | 0.276" L x 0.197" W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | - | 45 MHz | SMD/SMT | - | 6 pF | 560 Ohms | 2 | 15 kHz | - | 560 Ohms | 2dB | - | - | 1dB | - | - | - | 1.35 mm | 7 mm | 5 mm | 0.059" (1.50mm) | - | - | ||
![]() ECS-45K30A ECS Inc. | 70 |
| - | - | - | Through Hole | UM-1 | - | 45 MHz | + 70 C | ECS Inc. | - 20 C | Bulk | Active | - | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | - | - | - | - | - | 45 MHz | Radial | - | 1.5 pF | 1.2 kOhms | 2 | 15 kHz | - | 1200 Ohms | 2dB | - | - | 1dB | - | - | - | 8 mm | 7.3 mm | 2.5 mm | 0.315" (8.00mm) | - | - | ||
![]() ECS-45K15A ECS Inc. | 270 |
| - | - | - | Through Hole | UM-1 | - | 45 MHz | + 70 C | ECS Inc. | - 20 C | Bulk | Active | - | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | - | - | - | - | - | 45 MHz | Radial | - | 5 pF | 650 Ohms | 2 | 15 kHz | - | 650 Ohms | 2dB | - | - | 1dB | - | - | - | 8 mm | 7.3 mm | 2.5 mm | 0.315" (8.00mm) | - | - | ||
![]() ECS-45K15B ECS Inc. | 13 |
| - | - | - | Through Hole | UM-1 | - | 45 MHz | - | ECS Inc. | - | Bulk | Active | - | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 650 Ohms | 4 | 30 kHz | - | - | 3dB | - | - | 1dB | - | - | - | - | - | - | 0.315" (8.00mm) | - | - | ||
![]() ECS-45K30B ECS Inc. | 96 |
| - | - | - | Through Hole | UM-1 | - | 45 MHz | + 70 C | ECS Inc. | - 20 C | Bulk | Active | - | -20°C ~ 70°C | - | - | MCF | 0.287" L x 0.098" W (7.30mm x 2.50mm) | - | - | - | - | - | - | - | - | 45 MHz | Radial | - | 0.7 pF | 1.2 kOhms | 4 | 35 kHz | - | 1200 Ohms | 3dB | - | - | 1dB | - | - | - | 8 mm | 7.3 mm | 2.5 mm | 0.315" (8.00mm) | - | - |