- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Height Seated (Max)
- Inductance
- Mounting Type
- Package / Case
- Series
- Shielding
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
ECS International Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Inductance Frequency-Test | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-MPIL0530-2R2MC ECS Inc. | 3260 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0530 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 9A | Shielded | - | 2.2μH | - | 35mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI4040R3-2R2-R ECS Inc. | 17393 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | 100kHz | - | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.4A | Shielded | - | 2.2μH | - | 48mOhm | - | - | - | 7.9A | - | 0.073 1.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPIL0630-6R8MC ECS Inc. | 532000 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 6A | Shielded | - | 6.8μH | - | 50mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI4040R1-4R7-R ECS Inc. | 34 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 1.8A | Shielded | 1 | 4.7μH | 0.1MHz | 216mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.8A | 1.8A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R3-R22-R ECS Inc. | 11 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 8A | YES | 1 | 220nH | 0.1MHz | 6.96mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 20A | 8A | 0.073 1.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R4-R22-R ECS Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 10.1A | YES | 1 | 220nH | 0.1MHz | 6.36mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 15A | 10.1A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R1-1R5-R ECS Inc. | 17 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 3A | YES | 1 | 1.5μH | 0.1MHz | 72mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 6.5A | 3A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R1-R22-R ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 5.5A | YES | 1 | 230nH | 0.1MHz | 21.6mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 21A | 5.5A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R2-3R3-R ECS Inc. | 3309 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | 100kHz | - | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.6A | Shielded | - | 3.3μH | - | 76mOhm | - | - | - | 5.4A | - | 0.059 1.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R4-R33-R ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 9.5A | YES | 1 | 330nH | 0.1MHz | 7.2mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 12.8A | 9.5A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R3-100-R ECS Inc. | 26608 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 1.5A | YES | 1 | 10μH | 0.1MHz | 255.6mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.8A | 1.5A | 0.073 1.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPIL0530-1R5MC ECS Inc. | 2191 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0530 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Molded | - | - | 10A | Shielded | 1 | 1.5μH | 0.1MHz | 25mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | 10A | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI4040R3-1R2-R ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 4A | YES | 1 | 1.2μH | 0.1MHz | 38.4mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 9.4A | 4A | 0.073 1.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R1-R47-R ECS Inc. | 34 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 5.2A | YES | 1 | 470nH | 0.1MHz | 24mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 11.5A | 5.2A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R1-R15-R ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 7A | YES | 1 | 150nH | 0.1MHz | 13.2mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 26A | 7A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R3-150-R ECS Inc. | 4218 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 1.3A | YES | 1 | 15μH | 0.1MHz | 342mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3A | 1.3A | 0.073 1.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPIL0630-5R6MC ECS Inc. | 46 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 6A | Shielded | - | 5.6μH | - | 42mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI2520R1-100-R ECS Inc. | 1716 |
| Datasheet | 9 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | 1MHz | - | -40°C~105°C | Tape & Reel (TR) | 2017 | ECS-MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 1.1A | Shielded | - | 10μH | - | 468mOhm Max | - | - | - | 1.2A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-MPI4040R2-4R7-R ECS Inc. | 3258 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | 100kHz | - | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.2A | Shielded | - | 4.7μH | - | 105mOhm | - | - | - | 4.3A | - | 0.059 1.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPIL0630-220MC ECS Inc. | 532000 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 3A | Shielded | - | 22μH | - | 135mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - |