- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Height Seated (Max)
- Inductance
- Mounting Type
- Package / Case
- Series
- Shielding
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
ECS International Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Inductance Frequency-Test | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-MPI4040R4-100-R ECS Inc. | 10670 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 1.9A | YES | 1 | 10μH | 0.1MHz | 148mOhm | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.6A | 1.9A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI2520R1-1R5-R ECS Inc. | 21 |
| Datasheet | 9 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 1MHz | - | -40°C~105°C | Tape & Reel (TR) | 2017 | ECS-MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 2.9A | Shielded | - | 1.5μH | - | 66mOhm Max | - | - | - | 3.4A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-MPIL0530-4R7MC ECS Inc. | 3260 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0530 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 5A | Shielded | - | 4.7μH | - | 60mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPIL0630-3R3MC ECS Inc. | 4900 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 9.5A | Shielded | - | 3.3μH | - | 22mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI2520R0-2R2-R ECS Inc. | 29 |
| Datasheet | 9 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | 1MHz | - | -40°C~105°C | Tape & Reel (TR) | - | ECS-MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 2.2A | Shielded | - | 2.2μH | - | 123.6mOhm Max | - | - | - | 2.4A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPIL0630-2R2MC ECS Inc. | 532000 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 10A | Shielded | - | 2.2μH | - | 15mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI2520R1-2R2-R ECS Inc. | 20328 |
| Datasheet | 9 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | 1MHz | - | -40°C~105°C | Tape & Reel (TR) | 2017 | ECS-MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 2.3A | Shielded | - | 2.2μH | - | 90mOhm Max | - | - | - | 2.7A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-MPI4040R4-6R8-R ECS Inc. | 882 | - | Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 2.4A | YES | 1 | 6.8μH | 0.1MHz | 91mOhm | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.2A | 2.4A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R1-R33-R ECS Inc. | 34 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 4.4A | YES | 1 | 330nH | 0.1MHz | 33.6mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 17A | 4.4A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R4-220-R ECS Inc. | 22408 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 1.3A | YES | 1 | 22μH | 0.1MHz | 316mOhm | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.8A | 1.3A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R4-3R3-R ECS Inc. | 6050 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.3A | Shielded | - | 3.3μH | - | 49mOhm | - | - | - | 4.5A | - | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI2520R1-1R0-R ECS Inc. | 13618 |
| Datasheet | 9 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | 1MHz | - | -40°C~105°C | Tape & Reel (TR) | 2017 | ECS-MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 3.7A | Shielded | - | 1μH | - | 42mOhm Max | - | - | - | 4A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() ECS-MPI2520R0-4R7-R ECS Inc. | 7581 |
| Datasheet | 9 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | 1MHz | - | -40°C~105°C | Tape & Reel (TR) | - | ECS-MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 1.4A | Shielded | - | 4.7μH | - | 288mOhm Max | - | - | - | 1.4A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPIL0630-100MC ECS Inc. | 486 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 5.5A | Shielded | - | 10μH | - | 68mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPIL0630-4R7MC ECS Inc. | 46 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 6.5A | Shielded | - | 4.7μH | - | 33mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI4040R1-6R8-R ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 1.5A | YES | 1 | 6.8μH | 0.1MHz | 300mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.2A | 1.5A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPI4040R1-3R3-R ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 100kHz | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | ECS-MPI4040 | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | 2.2A | YES | 1 | 3.3μH | 0.1MHz | 138mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5.1A | 2.2A | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-MPIL0630-1R5MC ECS Inc. | 1556 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0630 | 0.291Lx0.260W 7.40mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 14A | Shielded | - | 1.5μH | - | 12.1mOhm Max | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPIL0530-5R6MC ECS Inc. | 3260 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | - | Tape & Reel (TR) | 2018 | ECS-MPIL0530 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | - | Shielded | - | 5.6μH | - | - | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() ECS-MPI2520R1-3R3-R ECS Inc. | 21 |
| Datasheet | 9 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 1MHz | - | -40°C~105°C | Tape & Reel (TR) | 2017 | ECS-MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 1.8A | Shielded | - | 3.3μH | - | 126mOhm Max | - | - | - | 2.4A | - | 0.047 1.20mm | ROHS3 Compliant | - |