- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Height Seated (Max)
- Inductance
- Mounting Type
- Package / Case
- Series
- Shielding
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
ECS International Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Inductance Frequency-Test | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-HCMPI-0503Q-1R8M-T ECS Inc. | 27 |
| Datasheet | 8 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 10.1A | Shielded | 1.8μH | 12.7mOhm Max | 11.3A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-1R5M-T ECS Inc. | 27 |
| Datasheet | 8 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 10.5A | Shielded | 1.5μH | 11.2mOhm Max | 12.5A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-R80M-T ECS Inc. | 19 |
| Datasheet | 14 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 13.1A | Shielded | 800nH | 5.65mOhm Max | 18A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-R16M-T ECS Inc. | 19 |
| Datasheet | 14 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 22.2A | Shielded | 160nH | 2.33mOhm Max | 32A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-2R2M-T ECS Inc. | 19 |
| Datasheet | 14 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 9.7A | Shielded | 2.2μH | 14.5mOhm Max | 9A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-1R0M-T ECS Inc. | 2244 |
| Datasheet | 14 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 12.2A | Shielded | 1μH | 7.6mOhm Max | 14.3A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-3R3M-T ECS Inc. | 1701 |
| Datasheet | 14 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 8.1A | Shielded | 3.3μH | 23.1mOhm Max | 8.7A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-R33M-T ECS Inc. | 2401 |
| Datasheet | 14 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 19.2A | Shielded | 330nH | 3.52mOhm Max | 26A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-R82M-T ECS Inc. | 33 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 12.9A | Shielded | 820nH | 5.78mOhm Max | 17.6A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0503Q-R56M-T ECS Inc. | 24 |
| Datasheet | 9 Weeks | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | ECS-HCMPI-0503Q | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | Molded | 17.7A | Shielded | 560nH | 4.52mOhm Max | 20.2A | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-HCMPI-0402LRQ-R47M-T ECS Inc. | 50 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402LRQ-1R0M-T ECS Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402Q-1R5M-T ECS Inc. | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402LRQ-1R2M-T ECS Inc. | 50 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402LRQ-3R3M-T ECS Inc. | 50 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402Q-1R2M-T ECS Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402Q-R10M-T ECS Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402Q-1R0M-T ECS Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402Q-1R8M-T ECS Inc. | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-HCMPI-0402Q-R40M-T ECS Inc. | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | - |