- Frequency
- Package / Case
- Product Type
- Supply Voltage-Max
- Supply Voltage-Min
- Termination Style
- Frequency Stability
- Height
- Length
- Width
- Load Capacitance
- Maximum Operating Temperature
Attribute column
Manufacturer
ECS International Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Product Type | Output Format | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-2033-300-BN-TR ECS Inc. International | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | - | - | - | - | 30 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2033-080-BN-TR ECS Inc. International | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | ECS2033 | - | - | - | 8 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2033-250-BN-TR ECS Inc. International | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | ECS2033 | - | - | - | 25 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2033-120-BN-TR ECS Inc. International | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | - | - | - | - | 12 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2033-240-BN-TR ECS Inc. International | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | ECS2033 | - | - | - | 24 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-UPO-5X7 ECSInternational | In Stock | - | - | Surface Mount | - | - | - | Compliant | - | - | Bulk | - | - | 85 °C | -40 °C | - | 100 ppm | - | - | - | 45 mA | 0.01 % | - | - | 1.7018 mm | 7.0104 mm | 5.0038 mm | Lead Free | ||
![]() ECS-2018-130-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 1.8 V | 1.8 V | - | ECS2018 | - | - | - | 13 MHz | 50 PPM | SMD/SMT | 1.8 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2018-500-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | Compliant | 1.8 V | 1.8 V | - | - | SMD/SMT | 85 °C | -40 °C | 50 MHz | 50 ppm | SMD/SMT | 1.8 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2018-080-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 1.8 V | 1.8 V | - | ECS2018 | - | - | - | 8 MHz | 50 PPM | SMD/SMT | 1.8 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2033-036-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | ECS2033 | - | - | - | 3.6864 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2018-073-BN-TR ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-2018-120-BN-TR ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-2018-143-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 1.8 V | 1.8 V | - | - | - | - | - | 14.31818 MHz | 50 PPM | SMD/SMT | 1.8 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2018-200-BN-TR ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-2018-270-BN-TR ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-2018-160-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 1.89 V | 1.71 V | - | - | - | - | - | 16 MHz | 50 PPM | SMD/SMT | 1.8 V | 15 pF | - | - | Standard Oscillators | HCMOS | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2033-143-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | Compliant | 3.3 V | 3.3 V | - | - | SMD/SMT | 85 °C | -40 °C | 14.31818 MHz | 50 ppm | SMD/SMT | 3.3 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2018-240-BN-TR ECSInternational | In Stock | - | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | - | 1.8 V | 1.8 V | - | - | - | - | - | 24 MHz | 50 PPM | SMD/SMT | 1.8 V | 15 pF | - | - | Standard Oscillators | - | 0.9 mm | 2.5 mm | 2 mm | - | ||
![]() ECS-2018-250-BN-TR ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |