- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Mfr
- Package
- Product Category
- Product Status
- Series
- Base Product Number
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
Attribute column
Manufacturer
EDAC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Watchdog Timers | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Technology | Max Supply Voltage | Min Supply Voltage | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Capacitance @ Vr, F | Product Category | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516-230-738 EDAC | 14 |
| - | Surface Mount | - | - | 4 | - | - | EDAC | 1 | EDAC | EDAC Inc. | Bulk | Active | Compliant | No | 516 | 125 °C | -40 °C | Backplane Connectors | 320 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | Rack & Panel Connectors | 2.438 V | 2.563 V | - | Rack & Panel Connectors | No | ||
![]() 516-230-890 EDAC | 23 |
| - | - | Surface Mount | 2-SMD, J-Lead | - | SJP | SJPB-H6 | EDAC | 1 | EDAC | Sanken | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | Schottky | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 60 V | 690 mV @ 2 A | -40°C ~ 150°C | 60 V | 2A | - | - | - | - | EDAC | - | ||
![]() DIP-IEC4-BK EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |