- Number of Positions
- Series
- Color
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Mfr
- Package
- Product Status
- Backset Spacing
- Base Product Number
- Connector Style
Attribute column
Manufacturer
EDAC D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Subcategory | Contact Type | Current Rating (Amps) | Shielding | Ingress Protection | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Wire/Cable Type | Connector Style | Usage | Contact Form | Shell Size, Connector Layout | Product Type | 1st Connector | 2nd Connector | Backset Spacing | Features | Product Category | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-230-050-010 EDAC | 164 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 628-000-969 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | 2011 | 628 | Active | 1 (Unlimited) | - | DVI | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 632-015-566-033 EDAC | In Stock | - | - | - | Gold | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 632-015-366-033 EDAC | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | Polyester Thermoplastic | Plastic | Steel, Nickel Plated | 632-015 | EDAC | Brass | 25 | Unfiltered | EDAC | EDAC Inc. | - | Active | Compliant | - | - | -55°C ~ 85°C | - | 632 | - | - | Solder | Receptacle, Female Sockets | - | 15 | Black | 3 | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | D-Sub Connectors - Standard Density | - | - | 0.121 (3.08mm) | Board Lock, Shielded | D-Sub Standard Connectors | 12.6 mm | 30.8 mm | 14.6 mm | 15.0µin (0.38µm) | UL94 V-0 | - | UL94 V-0 | Lead Free | ||
![]() 632-015-266-033 EDAC | 36 |
| - | - | Gold | - | Through Hole, Right Angle | Polyester Thermoplastic | Plastic | Steel, Nickel Plated | 632-015 | EDAC | Brass | 25 | Unfiltered | EDAC | EDAC Inc. | - | Active | Details | - | - | -55°C ~ 85°C | - | 632 | - | - | Solder | Receptacle, Female Sockets | - | 15 | Black | 3 | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | D-Sub Connectors - Standard Density | - | - | 0.121 (3.08mm) | Board Lock, Shielded | D-Sub Standard Connectors | 12.6 mm | 30.8 mm | 14.6 mm | Flash | UL94 V-0 | - | UL94 V-0 | Lead Free | ||
![]() 633-015-663-032 EDAC | 30 |
| - | - | Gold | - | Board Edge, Through Hole, Right Angle | Polyester Thermoplastic | Plastic | Steel, Nickel Plated | 633-015 | EDAC | Copper Alloy | 50 | - | EDAC | EDAC Inc. | - | Active | Details | - | - | -55°C ~ 85°C | - | 633 | - | - | Solder | Plug, Male Pins | - | 15 | - | 3 | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | Blue | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | D-Sub Connectors - Standard Density | - | - | 0.350 (8.89mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | D-Sub Standard Connectors | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | Lead Free | ||
![]() 633-015-263-043 EDAC | In Stock | - | - | - | Gold | - | Board Edge, Through Hole, Right Angle | Polyester Thermoplastic | Plastic | Steel, Nickel Plated | 633-015 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Active | - | - | - | -55°C ~ 85°C | - | 633 | - | - | Solder | Plug, Male Pins | - | 15 | - | 3 | - | Signal | 3A per Contact | - | - | Gold | Blue | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | - | - | - | 0.350 (8.89mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | Flash | UL94 V-0 | - | - | Lead Free | ||
![]() 634-015-563-043 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 632-015-366-032 EDAC | In Stock | - | - | - | - | - | Through Hole, Right Angle | Polyester Thermoplastic | - | Steel, Nickel Plated | 632-015 | EDAC | Brass | 5000 | - | EDAC | EDAC Inc. | - | Active | - | - | - | -55°C ~ 85°C | - | 632 | - | - | Solder | Receptacle, Female Sockets | - | 15 | Black | 3 | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | D-Sub Connectors - Standard Density | - | - | 0.121 (3.08mm) | Board Lock, Shielded | D-Sub Standard Connectors | - | - | - | 15.0µin (0.38µm) | UL94 V-0 | - | - | - | ||
![]() 634-015-274-043 EDAC | In Stock | - | - | - | - | - | Board Edge, Through Hole, Right Angle | Polyester Thermoplastic | - | Steel, Nickel Plated | 634-015 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Active | - | - | - | -55°C ~ 85°C | - | 634 | - | - | Solder | Receptacle, Female Sockets | - | 15 | Black or Blue | 3 | - | Signal | 3A per Contact | - | - | Gold | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | - | - | - | 0.350 (8.89mm) | Board Lock, Mounting Brackets, Shielded | - | - | - | - | Flash | UL94 V-0 | - | - | - | ||
![]() 633-015-663-043 EDAC | 48 |
| - | - | Gold | - | Board Edge, Through Hole, Right Angle | Polyester Thermoplastic | Plastic | Steel, Nickel Plated | 633-015 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Active | - | - | - | -55°C ~ 85°C | - | 633 | - | - | Solder | Plug, Male Pins | - | 15 | - | 3 | - | Signal | 3A per Contact | - | - | Gold | Blue | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | - | - | - | 0.350 (8.89mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | Lead Free | ||
![]() 634-015-274-042 EDAC | 49 |
| - | - | - | - | Board Edge, Through Hole, Right Angle | Polyester Thermoplastic | - | Steel, Nickel Plated | 634-015 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Active | - | - | - | -55°C ~ 85°C | - | 634 | - | - | Solder | Receptacle, Female Sockets | - | 15 | Black or Blue | 3 | - | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | - | 1 (DE, E) High Density | - | - | - | 0.350 (8.89mm) | Board Lock, Mounting Brackets, Shielded | - | - | - | - | Flash | UL94 V-0 | - | - | - |