- Series
- Number of Positions
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mounting Type
- Number of Rows
- Color
- Connector Style
- Pitch
Attribute column
Manufacturer
EDAC Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Current Rating (Amps) | Pitch | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Note | Connector Style | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516-056-501-420 EDAC Inc. | 50 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 56 Position | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 14 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-056-501-326 EDAC Inc. | 50 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 56 Position | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 14 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-541-301 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-000-460 EDAC Inc. | 43 |
| - | Gold | - | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 14 Position | Gray | 3 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Receptacle | Housings | Backshell | - | - | ||
![]() 516-120-501-426 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 120 Position | Gray | 17 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-542-302 EDAC Inc. | 50 |
| - | Gold | Panel Mount | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-316 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-520-442 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-520-361 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-520-326 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-540-321 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-405 EDAC Inc. | 50 |
| - | Gold | Panel Mount | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-540-332 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-401 EDAC Inc. | 34 |
| - | Gold | Panel Mount | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-520-402 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-351 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-352 EDAC Inc. | 50 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-412 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-540-335 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Backshell, Jackscrew | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-366 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 |