- Series
- Number of Positions
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mounting Type
- Number of Rows
- Color
- Connector Style
- Pitch
Attribute column
Manufacturer
EDAC Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | CoilResistance | Contact Materials | Dimensions | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Current Rating (Amps) | Pitch | Number of Positions Loaded | Contact Finish | Termination Style | Note | Connector Style | Contact Form | Coil Voltage | Coil Power | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516-090-501-452 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | - | 90 | Gray | 13 | 8.5A | 0.150 (3.81mm) | All | Gold | Solder Pin | - | Rack and Panel | - | - | - | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-501-431 EDAC | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | - | - | Rack and Panel | - | - | - | - | 9 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-520-310 EDAC | 33 |
| - | - | Free Hanging (In-Line) | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | - | - | Rack and Panel | - | - | - | - | 9 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-345 EDAC | 41 |
| - | - | Free Hanging (In-Line) | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | - | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | - | Rack and Panel | - | - | - | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-522 EDAC | 41 |
| - | - | Free Hanging (In-Line) | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | - | 38 | Green | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | - | Rack and Panel | - | - | - | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-325 EDAC | 41 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | - | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | Solder Pin | - | Rack and Panel | - | - | - | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-056-501-131 EDAC | 16 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | - | 56 | Green | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | Solder Pin | - | Rack and Panel | - | - | - | - | 14 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-120-501-101 EDAC | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | - | 120 | Green | 17 | 8.5A | 0.150 (3.81mm) | All | Gold | - | - | Rack and Panel | - | - | - | - | 15 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-090-501-151 EDAC | 23 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | - | 90 | Green | 13 | 8.5A | 0.150 (3.81mm) | All | Gold | Solder Pin | - | Rack and Panel | - | - | - | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-120-501-122 EDAC | 16 |
| - | - | Free Hanging (In-Line) | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | - | 120 | Green | 17 | 8.5A | 0.150 (3.81mm) | All | Gold | - | - | Rack and Panel | - | - | - | - | 15 | Backplane | - | Jackscrew Socket, Mating Guide | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-450 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-436 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-366 EDAC | 23 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Plug, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Hole | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-541-425 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-541-302 EDAC | 49 |
| - | Gold | Panel Mount | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-332 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-541-351 EDAC | 16 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-401 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | 47 Ohm | Ag alloy + Au plated | 29x12,8x16,5mm | EDAC Inc. | Bulk | Active | Yes | - | -40°C ~ 105°C | FTR-F1 | Solder Eyelet(s) | Receptacle, Hermaphroditic Contacts | Power | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Hole | - | Rack and Panel | DPST-NO | 5VDC | 530 mW | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-405 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | - | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Receptacle, Hermaphroditic Contacts | - | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Hole | - | Rack and Panel | - | - | - | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-441 EDAC | 32 |
| - | - | Free Hanging (In-Line) | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | - | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | - | Rack and Panel | - | - | - | - | 10 | Backplane | - | Backshell, Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 |