- Series
- Number of Positions
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mounting Type
- Number of Rows
- Color
- Connector Style
- Pitch
Attribute column
Manufacturer
EDAC Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Current Rating (Amps) | Pitch | Number of Positions Loaded | Contact Finish | Termination Style | Connector Style | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 519-036-501-360 EDAC | 49 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 9 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-411 EDAC | 19 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-432 EDAC | 49 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-120-501-200 EDAC | 32 |
| - | - | Panel Mount | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 120 | Green | 17 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 15 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-452 EDAC | 32 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-501-422 EDAC | 32 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 9 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-406 EDAC | 32 |
| - | Gold | Panel Mount | Polycarbonate (PC) | Copper Alloy | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Receptacle, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Hole | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-501-355 EDAC | 32 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 9 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-541-421 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-221 EDAC | In Stock | - | - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 | Green | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-435 EDAC | 50 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-456 EDAC | 41 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 10 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-230 EDAC | 32 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | EDAC Inc. | Bulk | Active | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 | Green | 9 | 8.5A | 0.150 (3.81mm) | All | Gold | Solder Pin | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-120-501-151 EDAC | 16 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | 120 | Green | 17 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 15 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-120-501-111 EDAC | 23 |
| - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | 120 | Green | 17 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 15 | Backplane | - | Jackscrew Socket, Mating Guide | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-541-322 EDAC | 32 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-330 EDAC | 32 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-540-311 EDAC | 16 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | Rack and Panel | - | 9 | Backplane | Connectors | Backshell, Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-501-405 EDAC | In Stock | - | - | - | Free Hanging (In-Line) | - | - | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | - | Rack and Panel | - | 9 | Backplane | - | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-312 EDAC | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | EDAC Inc. | Bulk | Active | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | Gold | Wire Wrap | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 |