- Series
- Number of Positions
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mounting Type
- Number of Rows
- Color
- Connector Style
- Pitch
Attribute column
Manufacturer
EDAC Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Current Rating (Amps) | Pitch | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Note | Connector Style | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516-090-501-251 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 90 Position | Green | 13 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-000-431 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 36 Position | Gray | 5 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Receptacle | Housings | Backshell, Jackscrew, Mating Guide | - | - | ||
![]() 516-056-501-212 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 56 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 14 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-090-501-516 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 90 Position | Green | 13 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-301 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Hole | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-466 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Hole | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-316 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Hole | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-540-340 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-090-501-565 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 90 Position | Green | 13 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-425 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Receptacle, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-000-302 EDAC Inc. | 30 |
| - | Gold | - | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 14 Position | Gray | 3 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Plug | Housings | Jackscrew Socket, Guide Pin | - | - | ||
![]() 516-038-501-226 EDAC Inc. | 5 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-231 EDAC Inc. | 35 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-615 EDAC Inc. | 42 |
| - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-056-501-536 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 56 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 14 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-152 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-056-501-531 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 56 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 14 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-432 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Hole | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 556-003-541-101 EDAC Inc. | 40 |
| - | Gold | - | Nylon | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | - | - | - | 556 | - | - | 3 Position | - | - | - | - | - | 8.5 A | - | Wire Wrap | - | - | - | - | - | Connectors | - | - | - | ||
![]() 519-036-541-410 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 |