- Series
- Number of Positions
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mounting Type
- Number of Rows
- Color
- Connector Style
- Pitch
Attribute column
Manufacturer
EDAC Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Current Rating (Amps) | Pitch | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Note | Connector Style | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 519-036-000-312 EDAC Inc. | 40 |
| - | Gold | - | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 36 Position | Gray | 5 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Plug | Housings | Backshell, Jackscrew Socket, Guide Pin | - | - | ||
![]() 519-036-540-461 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-540-462 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-300 EDAC Inc. | 11 |
| - | Gold | Through Hole | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-090-501-206 EDAC Inc. | 40 |
| - | Gold | Panel Mount | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 90 Position | Green | 13 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-322 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-090-501-460 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 90 Position | Gray | 13 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-000-421 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 36 Position | Gray | 5 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Receptacle | Housings | Backshell, Jackscrew, Mating Guide | - | - | ||
![]() 516-056-501-500 EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 56 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 14 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-541-441 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 556-003-542-201 EDAC Inc. | 40 |
| - | Gold | - | Nylon | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | - | - | - | 556 | - | - | 3 Position | - | - | - | - | - | 8.5 A | - | Wire Wrap | - | - | - | - | - | Connectors | - | - | - | ||
![]() 519-014-000-425 EDAC Inc. | 40 |
| - | Gold | - | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 14 Position | Gray | 3 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Receptacle | Housings | Backshell, Jackscrew | - | - | ||
![]() 519-036-541-331 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-000-456 EDAC Inc. | 40 |
| - | Gold | - | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 14 Position | Gray | 3 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Receptacle | Housings | Backshell, Jackscrew Socket | - | - | ||
![]() 519-036-541-442 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-000-310 EDAC Inc. | 40 |
| - | Gold | - | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 36 Position | Gray | 5 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Plug | Housings | Backshell | - | - | ||
![]() 516-090-501-602 EDAC Inc. | 11 |
| - | Gold | Panel Mount | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 90 Position | Green | 13 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-411 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Receptacle, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-520-320 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder | Plug, Hermaphroditic Contacts | 14 Position | Gray | 3 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 6 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-500-312 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Solder Eyelet(s) | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Hole | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 |