- Series
- Number of Positions
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mounting Type
- Number of Rows
- Color
- Connector Style
- Pitch
Attribute column
Manufacturer
EDAC Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Current Rating (Amps) | Pitch | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Note | Connector Style | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516-038-501-466 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 Position | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-115 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-202 EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-102 EDAC Inc. | 40 |
| - | Gold | Panel Mount | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | 20 Position | Green | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-625 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-155 EDAC Inc. | 11 |
| - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-090-501-202 EDAC Inc. | 40 |
| - | Gold | Panel Mount | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 90 Position | Green | 13 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 15 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-038-501-512 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 38 Position | Green | 9 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-405 EDAC Inc. | 40 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 20 Position | Gray | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-014-000-452 EDAC Inc. | 11 |
| - | Gold | - | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | - | 519 | - | Housing for Non-Gendered Contacts | 14 Position | Gray | 3 | - | 0.150 (3.81mm) | - | 8.5 A | - | - | Contacts Not Included | Rack and Panel | - | - | Receptacle | Housings | Backshell, Jackscrew Socket, Mating Guide | - | - | ||
![]() 519-036-542-300 EDAC Inc. | 11 |
| - | Gold | Panel Mount | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-056-501-401 EDAC | 44 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | - | EDAC Inc. | Bulk | Active | - | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 56 | Gray | 9 | 8.5A | 0.150 (3.81mm) | All | - | Gold | Solder Pin | - | Rack and Panel | - | 14 | Backplane | Connectors | Jackscrew, Mating Guide | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-542-342 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 519-036-540-360 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 519 | Wire Wrap | Plug, Hermaphroditic Contacts | 36 Position | Gray | 5 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Wire Wrap | - | Rack and Panel | - | 9 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-550 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 20 Position | Green | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-611 EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Polyester | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 20 Position | Green | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-202 EDAC Inc. | 34 |
| - | Gold | Panel Mount | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Receptacle, Hermaphroditic Contacts | 20 Position | Green | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-125 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Diallyl Phthalate (DAP) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 125°C | 516 | Solder | Plug, Hermaphroditic Contacts | 20 Position | Green | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-351 EDAC Inc. | 50 |
| - | Gold | Free Hanging (In-Line) | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 20 Position | Gray | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 516-020-501-302 EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Polycarbonate (PC) | Copper Alloy | 1 | EDAC Inc. | Bulk | Active | Details | - | -40°C ~ 105°C | 516 | Solder | Plug, Hermaphroditic Contacts | 20 Position | Gray | 4 | 8.5A | 0.150 (3.81mm) | All | 8.5 A | Gold | Solder Pin | - | Rack and Panel | - | 10 | Backplane | Connectors | Jackscrew, Guide Pin | 10.0µin (0.25µm) | UL94 V-0 |