- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Pitch
- Series
- Termination Style
- Number of Rows
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Base Product Number | Body Orientation | Card Thickness (mm) | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part Life Cycle Code | Pitch (mm) | Product Status | Risk Rank | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Contact Type | Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Current Rating (Max) | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 387-012-541-202 EDAC Inc. | In Stock | - | - | Gold | Standard | Through Hole | - | Thermoplastic Polyester | Polyester Thermoplastic | 387-012 | - | - | Copper Alloy | - | 25 | EDAC INC | 387-012-541-202 | - | + 105 C | EDAC Inc. | - 40 C | Through Hole | - | - | Bulk | Contact Manufacturer | - | Active | 5.77 | Details | - | - | - | -40°C ~ 105°C | 387 | Wire Wrap | - | CARD EDGE CONNECTOR | - | 12 Position | - | - | Black | 2 Row | Female | - | Cantilever | 3.96 mm | compliant | 3 A | Gold | Wire Wrap | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 6 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | With Flanges | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | Lead Free | ||
![]() 356-022-400-102 EDAC Inc. | In Stock | - | - | Gold | - | Panel Mount | - | Thermoplastic Polyester | Polyester Thermoplastic | 356-022 | - | - | Copper Alloy | - | 1 | EDAC INC | 356-022-400-102 | - | + 105 C | EDAC Inc. | - 40 C | Panel Mount | - | - | Bulk | Active | - | Active | 5.77 | - | - | - | - | -40°C ~ 105°C | 356 | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | - | 22 Position | - | - | Black | 1 Row | Female | - | Cantilever | 3.96 mm | compliant | 5 A | Tin | Wire Hole | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 345-080-540-802 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | 100 | EDAC INC | 345-080-540-802 | - | + 105 C | EDAC Inc. | - 40 C | Through Hole | - | - | - | Contact Manufacturer | - | Active | 5.77 | Details | - | - | - | - | 345 | - | - | CARD EDGE CONNECTOR | - | 80 Position | - | - | - | 2 Row | - | - | - | 2.54 mm | compliant | 3 A | - | Wire Wrap | - | - | - | - | 5000 MOhms | - | - | - | With Flanges | Vertical | - | - | - | 1.57 mm | - | - | ||
![]() 387-030-541-202 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | - | Thermoplastic Polyester | Polyester Thermoplastic | 387-030 | - | - | Copper Alloy | - | 25 | EDAC INC | 387-030-541-202 | - | + 105 C | EDAC Inc. | - 40 C | Through Hole | - | - | Bulk | Contact Manufacturer | - | Active | 5.77 | Details | - | - | - | -40°C ~ 105°C | 387 | Wire Wrap | - | CARD EDGE CONNECTOR | - | 30 Position | - | - | Black | 2 Row | Female | - | Cantilever | 3.96 mm | compliant | 3 A | Gold | Wire Wrap | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | With Flanges | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 745-030-525-201 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 25 | EDAC INC | 745-030-525-201 | 745 | - | EDAC Inc. | - | - | - | - | - | Contact Manufacturer | - | Active | 5.71 | Details | - | - | - | - | 745 | - | EAR99 | CARD EDGE CONNECTOR | - | 30 Position | - | - | - | - | - | 8536.69.40.40 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 1.57 mm | - | - | ||
![]() 307-030-405-168 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | - | Thermoplastic Polyester | Polyester Thermoplastic | 307-030 | - | - | Copper Alloy | - | 1 | - | - | - | + 105 C | EDAC Inc. | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | Details | - | - | - | -40°C ~ 105°C | 307 | Solder Eyelet(s) | - | - | - | 30 Position | - | - | Green | 1 Row | Female | - | Semi Bellows | 3.96 mm | - | 5 A | Tin | Wire Hole | - | - | Non Specified - Single Edge | Single | 5000 MOhms | 30 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 357-024-400-202 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | - | Thermoplastic Polyester | Polyester Thermoplastic | 357-024 | - | - | Copper Alloy | - | 1 | - | - | - | + 105 C | EDAC Inc. | - 40 C | Panel | - | - | Bulk | - | - | Active | - | Details | - | - | - | -40°C ~ 105°C | 357 | Solder Eyelet(s) | - | - | - | 24 Position | - | - | Black | 2 Row | Female | - | Semi Bellows | 3.96 mm | - | 5 A | Tin | Wire Hole | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 12 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 356-006-421-101 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | - | Thermoplastic Polyester | Polyester Thermoplastic | 356-006 | - | - | Copper Alloy | - | 1 | - | - | - | + 105 C | EDAC Inc. | - 40 C | Panel | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | 356 | Solder | - | - | - | 6 Position | - | - | Black | 1 Row | Female | - | Cantilever | 3.96 mm | - | 5 A | Tin | Solder Pin | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 6 | - | - | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 345-020-558-302 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | - | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | - | 345 | Solder | - | - | - | 20 Position | - | - | - | - | - | - | - | 2.54 mm | - | 3 A | - | Wire Wrap | - | - | - | - | 5000 MOhms | - | - | - | With Flanges | Right Angle | - | - | - | 1.57 mm | - | - | ||
![]() 345-144-520-303 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | - | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | - | 345 | - | - | - | - | 144 Position | - | - | - | - | - | - | - | 2.54 mm | - | 3 A | - | PC Pin | - | - | - | - | 5000 MOhms | - | - | - | With Flanges | Vertical | - | - | - | 1.57 mm | - | - | ||
![]() 307-030-500-304 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | - | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | 1.8 kV | - | 307 | - | - | - | - | 30 Position | 105 °C | -65 °C | - | 3 Row | - | - | - | 3.96 mm | - | 5 A | - | Solder | - | - | - | - | 5000 MOhms | - | - | - | Receptacles | - | - | - | - | 1.57 mm | - | - | ||
![]() 307-010-501-300 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | 25 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.443808 oz | - | - | 307 | - | - | - | - | 10 Position | - | - | - | 3 Row | - | - | - | 3.96 mm | - | 5 A | - | Solder | - | - | - | - | 5000 MOhms | - | - | - | Receptacles | - | - | - | - | - | - | - | ||
![]() 338-020-541-278 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | - | - | Diallyl Phthalate (DAP) | 338-020 | - | - | Copper Alloy | - | 1 | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | -65°C ~ 125°C | 338 | Wire Wrap | - | - | - | 20 Position | - | - | Green | 2 | Female | - | Cantilever | 3.96 mm | - | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | - | 10 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | - | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 317-060-540-808 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | - | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 317-060 | - | - | Copper Alloy | - | 1 | - | - | - | + 125 C | EDAC Inc. | - 65 C | Panel Mount | - | - | Bulk | - | - | Active | - | Details | - | - | - | -65°C ~ 125°C | 317 | Wire Wrap | - | - | - | 60 Position | - | - | Green | 2 Row | Female | - | Cantilever | 3.96 mm | - | 5 A | Gold | Wire Wrap | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 30 | Top Mount Opening, Threaded Insert, 4-40 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 737-036-560-201 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | 36 | - | Polyester Thermoplastic | 737-036 | - | - | Copper Alloy | - | 1 | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | -40°C ~ 105°C | 737 | Press-Fit | - | - | - | 36 Position | - | - | Black | 2 | Female | - | Cantilever, Make Before Break | 3.96 mm | - | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | - | 18 | - | - | - | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 305-016-500-201 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | 25 | - | - | - | + 105 C | EDAC Inc. | - 40 C | Through Hole | - | - | - | - | - | Active | - | Details | - | 0.202825 oz | - | - | 305 | - | - | - | - | 16 Position | - | - | - | 2 Row | - | - | - | 3.96 mm | - | 5 A | - | Solder | - | - | - | - | 5000 MOhms | - | - | - | Receptacles | Straight | - | - | - | 1.57 mm | - | - | ||
![]() 307-044-520-258 EDAC Inc. | In Stock | - | - | Gold | - | Through Hole | - | Thermoplastic Polyester | Polyester Thermoplastic | 307-044 | - | - | Copper Alloy | - | 25 | EDAC INC | 307-044-520-258 | - | + 105 C | EDAC Inc. | - 40 C | PCB Mount | - | - | Bulk | Contact Manufacturer | - | Active | 5.77 | Details | - | - | - | -40°C ~ 105°C | 307 | Solder | - | CARD EDGE CONNECTOR | - | 44 Position | - | - | Green | 2 Row | Female | - | Semi Bellows | 3.96 mm | compliant | 5 A | Gold | Solder | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Receptacles | Straight | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() 307-044-540-208 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | 1 | - | - | - | + 105 C | EDAC Inc. | - 40 C | PCB Mount | - | - | - | - | - | Active | - | Details | - | - | - | - | 307 | - | - | - | - | 44 Position | - | - | - | 2 Row | - | - | - | 3.96 mm | - | 5 A | - | Wire | - | - | - | - | 5000 MOhms | - | - | - | Receptacles | Straight | - | - | - | 1.57 mm | - | - | ||
![]() 307-044-500-304 EDAC Inc. | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyester | - | - | - | - | Copper Alloy | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | 307 | - | - | - | - | 44 Position | - | - | - | 3 Row | - | - | - | 3.96 mm | - | 5 A | - | Solder | - | - | - | - | 5000 MOhms | - | - | - | Receptacles | - | - | - | - | - | - | - | ||
![]() 306-018-500-168 EDAC Inc. | In Stock | - | - | Gold | - | Panel Mount | - | Thermoplastic Polyester | Polyester Thermoplastic | - | Straight | 1.37 TO 1.78(mm) | Copper Alloy | 10(mohm) | 1 | EDAC INC | 306-018-500-168 | - | + 105 C | EDAC Inc. | - 40 C | Through Hole | 1 | -65C to 105C | Bulk | Contact Manufacturer | 3.96(mm) | Active | 5.26 | Details | Solder Lug | - | - | -40°C ~ 105°C | 306 | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | Card Edge | 18 Position | - | - | Green | 1 Row | Female | - | Cantilever | 3.96 mm | compliant | 5 A | Gold | Solder | 18(POS) | Green | Non Specified - Dual Edge | Dual | 5000 MOhms | 18 | Flush Mount, Top Opening, Threaded Insert, 4-40 | 5(A) | Receptacles | Straight | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | 8.71(mm) | - |