- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Number of Rows
- Pitch
- Series
- Termination Style
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 395-007-525-602 EDAC Inc. | 7 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-007 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 7 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 7 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-044-525-212 EDAC Inc. | 37 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-044 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 44 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-047-525-688 EDAC Inc. | 7 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-047 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 47 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 47 | Top Mount Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-065-542-103 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-065 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 65 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 65 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-017-500-104 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-017 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 17 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 17 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-044-525-204 EDAC Inc. | 7 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-044 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 44 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-040-525-802 EDAC Inc. | 37 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-040 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 40 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 20 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-066-541-204 EDAC Inc. | 37 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-066 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 66 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 33 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-066-541-807 EDAC Inc. | 37 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-066 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 66 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 33 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-063-542-604 EDAC Inc. | 7 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-063 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 63 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 63 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-065-525-608 EDAC Inc. | 2923 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-065 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 65 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 65 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-064-542-604 EDAC Inc. | 2007 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-064 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 64 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 64 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-066-541-412 EDAC Inc. | 2205 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-066 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 66 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 66 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-066-542-508 EDAC Inc. | 7 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-066 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 66 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 33 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-044-525-402 EDAC Inc. | 7 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-044 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 44 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 44 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 356-019-400-103 EDAC Inc. | 7 |
| - | Gold | Panel Mount | Thermoplastic Polyester | Polyester Thermoplastic | 356-019 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | - | -40°C ~ 105°C | 356 | Solder Eyelet(s) | 19 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 19 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-048-525-804 EDAC Inc. | 7 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-048 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 48 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 24 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-066-525-504 EDAC Inc. | 7 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-066 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 66 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 33 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-046-525-103 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-046 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 46 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 46 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-063-525-678 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-063 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 63 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 63 | Top Mount Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |