- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Pitch
- Series
- Termination Style
- Number of Rows
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 316-024-400-103 EDAC Inc. | 37 |
| - | Gold | Panel Mount | Thermoplastic Polyester | Polyester Thermoplastic | 316-024 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | - | -40°C ~ 105°C | 316 | Solder Eyelet(s) | 24 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 24 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-052-559-202 EDAC Inc. | 7 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-052 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 52 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 26 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-018-542-112 EDAC Inc. | 7 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Wire Wrap | 18 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 18 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-084-442-212 EDAC Inc. | 37 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-084 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 84 Position | Green | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 42 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-084-400-208 EDAC Inc. | 37 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-084 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder Eyelet(s) | 84 Position | Green | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 42 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-039-524-612 EDAC Inc. | 7 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-039 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 39 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 39 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 317-030-541-602 EDAC Inc. | 37 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 317-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 65 C | Panel Mount | Bulk | Active | Details | -65°C ~ 125°C | 317 | Wire Wrap | 30 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Gold | Wire Wrap | Non Specified - Dual Edge | Single | 5000 MOhms | 30 | Top Mount Opening, Unthreaded, 0.144 (3.66mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-052-500-112 EDAC Inc. | 2890 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-052 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder Eyelet(s) | 52 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 52 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-055-524-108 EDAC Inc. | 2710 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-055 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 55 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 55 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-068-521-208 EDAC Inc. | 7 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-068 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 68 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 34 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-055-524-107 EDAC Inc. | 2891 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-055 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 55 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 55 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-054-524-112 EDAC Inc. | 2363 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-054 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 54 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 54 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-055-558-104 EDAC Inc. | 2222 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-055 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 55 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 55 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 316-014-400-112 EDAC Inc. | 7 |
| - | Gold | Panel Mount | Thermoplastic Polyester | Polyester Thermoplastic | 316-014 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | - | -40°C ~ 105°C | 316 | Solder Eyelet(s) | 14 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 315-028-521-212 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | - | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 315 | Solder | 28 Position | Green | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 316-012-400-112 EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Thermoplastic Polyester | Polyester Thermoplastic | 316-012 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | - | -40°C ~ 105°C | 316 | Solder Eyelet(s) | 12 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 12 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-039-520-103 EDAC Inc. | 2574 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-039 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 39 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 39 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 892-066-524-201 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-066 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 66 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 33 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 316-033-400-112 EDAC Inc. | 37 |
| - | Gold | Panel Mount | Thermoplastic Polyester | Polyester Thermoplastic | 316-033 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | - | -40°C ~ 105°C | 316 | Solder Eyelet(s) | 33 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 33 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-039-541-403 EDAC Inc. | 37 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-039 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 39 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 39 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |