- Contact Plating
- Number of Positions
- Pitch
- Series
- Contact Materials
- Board Thickness
- Mounting Styles
- Termination Style
- Current Rating
- Number of Rows
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 845-009-525-107 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-009 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 9 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 9 | Flush Mount, Top Opening, Threaded Insert, M3 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-060-525-404 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-060 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 60 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 60 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-140-525-504 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-140 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 140 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 70 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-067-525-408 EDAC Inc. | 2043 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-067 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 67 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 67 | Top Mount Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-067-525-612 EDAC Inc. | 2089 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-067 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 67 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 67 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-057-525-104 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-057 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 57 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 57 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-108-525-804 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-108 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 108 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 54 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-044-525-804 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-044 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 44 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-130-525-212 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-130 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 130 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 65 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-140-525-204 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-140 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 140 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 70 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-102-525-203 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-102 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 102 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 51 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-134-525-808 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-134 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 134 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 67 | Top Mount Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-120-525-201 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-120 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 120 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 60 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-132-525-808 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-132 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 132 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 66 | Top Mount Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-100-525-512 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-100 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 100 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 50 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-128-525-208 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-128 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 128 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 64 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-061-525-101 EDAC Inc. | 2298 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-061 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 61 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 61 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-140-525-207 EDAC Inc. | 2732 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-140 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 140 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 70 | Flush Mount, Top Opening, Threaded Insert, M3 | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-056-525-504 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-056 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 56 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 28 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-128-525-202 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-128 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 128 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 64 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |