- Contact Plating
- Number of Positions
- Pitch
- Series
- Contact Materials
- Board Thickness
- Mounting Styles
- Termination Style
- Current Rating
- Number of Rows
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 845-108-525-207 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-108 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 108 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 54 | Flush Mount, Top Opening, Threaded Insert, M3 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-106-525-212 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-106 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 106 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 53 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-059-525-412 EDAC Inc. | 2783 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-059 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 59 Position | Green | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 59 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-104-525-203 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-104 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 104 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 52 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-100-525-203 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-100 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 100 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 50 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-006-541-408 EDAC Inc. | 5 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-006 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 6 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 6 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-130-525-208 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-130 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 130 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 65 | Flush Mount, Top Opening, Threaded Insert, 4-40 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-006-540-404 EDAC Inc. | 42 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-006 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 6 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 6 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-144-525-804 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-144 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 144 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 72 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-138-525-507 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-138 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 138 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 69 | Top Mount Opening, Threaded Insert, M3 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-005-524-402 EDAC Inc. | 35 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-005 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 5 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 5 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-124-525-512 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-124 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 124 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 62 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-008-558-404 EDAC Inc. | 42 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-008 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 8 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 8 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-005-523-104 EDAC Inc. | 42 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-005 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 5 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 5 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-142-525-503 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-142 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 142 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 71 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-138-525-802 EDAC Inc. | 35 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-138 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 138 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 69 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-118-525-201 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-118 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 118 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 59 | - | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-006-500-108 EDAC Inc. | 42 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-006 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 6 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 6 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-005-544-607 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-005 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 5 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 5 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 845-102-525-804 EDAC Inc. | 42 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 845-102 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 125°C | 845 | Solder | 102 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 51 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |