- Contact Plating
- Number of Positions
- Pitch
- Series
- Contact Materials
- Board Thickness
- Mounting Styles
- Termination Style
- Current Rating
- Number of Rows
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-070-500-602 EDAC Inc. | 2596 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 70 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 70 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-542-202 EDAC Inc. | 35 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-521-204 EDAC Inc. | 35 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-500-807 EDAC Inc. | 2247 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-525-503 EDAC Inc. | 35 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-500-207 EDAC Inc. | 2100 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-544-804 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-520-504 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-523-612 EDAC Inc. | 2159 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 70 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-521-804 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-071-500-408 EDAC Inc. | 2819 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-071 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 71 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 71 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-544-802 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-560-204 EDAC Inc. | 43 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-558-508 EDAC Inc. | 35 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-500-203 EDAC Inc. | 2985 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 70 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 35 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-072-500-803 EDAC Inc. | 2047 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-072 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 72 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 36 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-072-520-502 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-072 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 72 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 36 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-071-521-404 EDAC Inc. | 2763 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-071 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 71 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 71 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-072-500-108 EDAC Inc. | 2923 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-072 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 72 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 72 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-070-521-412 EDAC Inc. | 2882 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-070 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 70 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 70 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |