- Contact Plating
- Number of Positions
- Pitch
- Series
- Contact Materials
- Board Thickness
- Mounting Styles
- Termination Style
- Current Rating
- Number of Rows
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-028-559-408 EDAC Inc. | 17 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 28 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 28 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-030-500-612 EDAC Inc. | 34 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 30 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 30 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-029-500-403 EDAC Inc. | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-029 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 29 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 29 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-028-500-807 EDAC Inc. | 26 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 28 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-024-521-802 EDAC Inc. | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-024 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 24 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 12 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-030-520-204 EDAC Inc. | 34 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 30 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-028-500-112 EDAC Inc. | 34 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 28 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 28 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-028-555-504 EDAC Inc. | 17 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 28 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-028-520-403 EDAC Inc. | 26 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 28 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 28 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-028-523-504 EDAC Inc. | 34 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 28 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-026-544-603 EDAC Inc. | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-026 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 26 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 26 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-024-540-212 EDAC Inc. | 34 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-024 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 24 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 12 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-026-500-802 EDAC Inc. | 34 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-026 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 26 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-028-540-512 EDAC Inc. | 34 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 28 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-024-544-212 EDAC Inc. | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-024 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 24 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 12 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-018-558-512 EDAC Inc. | 17 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 18 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-020-558-502 EDAC Inc. | 17 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-020 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 20 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 10 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-018-500-602 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 18 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 18 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-024-540-208 EDAC Inc. | 17 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-024 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 24 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 12 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-025-558-112 EDAC Inc. | 17 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-025 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 25 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 25 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |