- Contact Plating
- Number of Positions
- Pitch
- Series
- Contact Materials
- Board Thickness
- Mounting Styles
- Termination Style
- Current Rating
- Number of Rows
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896-018-555-208 EDAC Inc. | 12 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 18 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-020-541-103 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-020 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Wire Wrap | 20 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 20 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-018-541-808 EDAC Inc. | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Wire Wrap | 18 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-022-520-101 EDAC Inc. | 41 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-022 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 22 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 22 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-021-541-604 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-021 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Wire Wrap | 21 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 21 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-020-559-812 EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-020 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 20 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 10 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-018-526-207 EDAC Inc. | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 18 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-016-556-803 EDAC Inc. | 41 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-016 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 16 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 8 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-020-521-803 EDAC Inc. | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-020 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 20 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 10 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-018-555-802 EDAC Inc. | 12 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 18 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-020-520-203 EDAC Inc. | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-020 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 20 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 10 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-018-526-612 EDAC Inc. | 41 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 18 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 18 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-018-559-212 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 18 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-019-541-104 EDAC Inc. | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-019 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Wire Wrap | 19 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 19 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-015-541-604 EDAC Inc. | 50 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-015 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Wire Wrap | 15 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 15 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-018-555-201 EDAC Inc. | 12 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 18 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | - | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-019-522-608 EDAC Inc. | 12 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-019 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 19 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 19 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-020-541-107 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-020 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Wire Wrap | 20 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 20 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-018-521-212 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-018 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 18 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 9 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-020-540-104 EDAC Inc. | 41 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-020 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Wire Wrap | 20 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 20 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |