- Contact Plating
- Number of Positions
- Pitch
- Series
- Contact Materials
- Board Thickness
- Mounting Styles
- Termination Style
- Current Rating
- Number of Rows
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 895-032-520-407 EDAC Inc. | 6 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 32 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 32 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-030-544-203 EDAC Inc. | 6 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 30 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-521-808 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 32 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 16 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-542-512 EDAC Inc. | 15 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 32 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 16 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-030-558-201 EDAC Inc. | 23 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 30 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-524-201 EDAC Inc. | 6 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 32 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 16 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-559-807 EDAC Inc. | 15 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 32 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 16 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-560-508 EDAC Inc. | 15 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 32 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 16 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-033-520-404 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-033 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 33 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 33 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-030-558-612 EDAC Inc. | 6 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 30 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 30 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-030-560-207 EDAC Inc. | 15 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 30 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-033-500-607 EDAC Inc. | 15 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-033 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder Eyelet(s) | 33 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 33 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-033-523-408 EDAC Inc. | 6 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-033 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 33 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 33 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-034-558-612 EDAC Inc. | 6 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-034 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 34 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 34 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-033-558-603 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-033 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 33 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 33 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 717-017-525-101 EDAC Inc. | 6 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 717-017 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | - | -40°C ~ 105°C | 717 | Press-Fit | 17 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 17 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-558-112 EDAC Inc. | 23 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 32 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 32 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-032-523-203 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 32 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 16 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-032-544-607 EDAC Inc. | 6 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-032 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 32 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 32 | Top Mount Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-033-521-608 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-033 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 33 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 33 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |