- Contact Plating
- Number of Positions
- Pitch
- Series
- Contact Materials
- Board Thickness
- Mounting Styles
- Termination Style
- Current Rating
- Number of Rows
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 887-040-523-104 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-040 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 40 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 40 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-043-521-103 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-043 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 43 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 43 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-038-523-802 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-038 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 38 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 19 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-046-544-804 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-046 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Wire Wrap | 46 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 23 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-040-523-802 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-040 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 40 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 20 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-044-523-212 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-044 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 44 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-043-559-608 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-043 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 43 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 43 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-042-520-102 EDAC Inc. | 26 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-042 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 42 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 42 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-036-523-804 EDAC Inc. | 26 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-036 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 36 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 18 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-044-558-804 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-044 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 44 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-050-559-808 EDAC Inc. | 43 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-050 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 50 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 25 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-047-521-608 EDAC Inc. | 15 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-047 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 47 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 47 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-044-521-108 EDAC Inc. | 15 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-044 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 44 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 44 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-043-558-103 EDAC Inc. | 32 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-043 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 43 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 43 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-044-526-803 EDAC Inc. | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-044 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 44 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-047-520-603 EDAC Inc. | 15 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-047 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 47 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 47 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-045-500-612 EDAC Inc. | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-045 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder Eyelet(s) | 45 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 45 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-042-521-212 EDAC Inc. | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-042 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 42 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 21 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-043-522-104 EDAC Inc. | 32 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-043 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 43 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 43 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 896-044-521-804 EDAC Inc. | 15 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 896-044 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 896 | Solder | 44 Position | Black | 2 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |