- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Number of Rows
- Pitch
- Series
- Termination Style
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 307-037-447-168 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 37 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-037-445-178 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 37 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-036-453-108 EDAC Inc. | 38 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-036 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 36 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-036-458-103 EDAC Inc. | 38 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-036 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 36 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 36 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-036-445-168 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-036 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 36 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-030-457-103 EDAC Inc. | 31 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-030 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 30 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 30 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-036-405-158 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-036 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder Eyelet(s) | 36 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-036-459-212 EDAC Inc. | 38 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-036 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 36 Position | Green | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 18 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-036-454-168 EDAC Inc. | 38 |
| - | Gold | Surface Mount | Thermoplastic Polyester | Polyester Thermoplastic | 307-036 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder Eyelet(s) | 36 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-034-459-108 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-034 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 34 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 34 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-029-459-107 EDAC Inc. | 31 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-029 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 29 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 29 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-033-425-103 EDAC Inc. | 38 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-033 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 33 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 33 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-036-425-168 EDAC Inc. | 38 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-036 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 36 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 36 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-037-447-108 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 37 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-029-441-112 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-029 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 29 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 29 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-030-456-202 EDAC Inc. | 38 |
| - | Gold | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 307-030 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 30 Position | Green | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-029-441-158 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-029 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 29 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 29 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-029-431-103 EDAC Inc. | 31 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-029 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 29 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 29 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-031-458-168 EDAC Inc. | 38 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-031 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 31 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 31 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-032-441-104 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-032 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 32 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 32 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |