- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Pitch
- Series
- Termination Style
- Number of Rows
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 746-007-520-501 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 746-007 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 746 | Press-Fit | 7 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 7 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 745-071-520-106 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 745-071 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 745 | Press-Fit | 71 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 71 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 745-050-541-101 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 745-050 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 745 | Press-Fit, Wire Wrap | 50 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 50 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 745-045-540-106 EDAC Inc. | 36 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 745-045 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 745 | Press-Fit, Wire Wrap | 45 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 45 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 745-057-525-106 EDAC Inc. | 6 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 745-057 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 745 | Press-Fit | 57 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 57 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 310-060-500-201 EDAC Inc. | 20 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 310-060 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 310 | Solder Eyelet(s) | 60 Position | Green | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Gold | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 30 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-012-202-200 EDAC Inc. | 20 |
| - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | 105 | - | 12 Position | - | 1 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 338-030-541-204 EDAC Inc. | 11 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 338-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 65 C | Panel Mount | Bulk | Active | - | -65°C ~ 125°C | 338 | Wire Wrap | 30 Position | Green | 2 Row | Female | Cantilever | 3.96 mm | 5 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 103-027-250-200 EDAC Inc. | 11 |
| - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | 103 | - | 27 Position | - | 2 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Horizontal | - | - | - | 1.57 mm | ||
![]() 338-030-541-268 EDAC Inc. | 11 |
| - | Gold | Through Hole | Diallyl Phthalate (DAP) | Diallyl Phthalate (DAP) | 338-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 65 C | Panel Mount | Bulk | Active | - | -65°C ~ 125°C | 338 | Wire Wrap | 30 Position | Green | 2 Row | Female | Cantilever | 3.96 mm | 5 A | Gold | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 745-100-560-206 EDAC Inc. | 20 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 745-100 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 745 | Press-Fit | 100 Position | Black | 2 Row | Female | Cantilever, Make Before Break | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 50 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-007-208-100 EDAC Inc. | 20 |
| - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | 105 | - | 7 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 725-025-525-101 EDAC Inc. | 28 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 725-025 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 725 | Press-Fit | 25 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 25 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-013-553-101 EDAC Inc. | 35 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-013 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 857 | Solder | 13 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | - | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-016-531-112 EDAC Inc. | 35 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-016 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 857 | Solder | 16 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 16 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 345-054-525-858 EDAC Inc. | 27 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 345-054 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 345 | Solder | 54 Position | Green | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 27 | Top Mount Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-013-501-104 EDAC Inc. | 27 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-013 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 857 | Solder Eyelet(s) | 13 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-011-447-103 EDAC Inc. | 27 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-011 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 857 | Wire Wrap | 11 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 11 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-011-558-104 EDAC Inc. | 27 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-011 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 857 | Solder | 11 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 11 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 857-019-458-103 EDAC Inc. | 27 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 857-019 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 857 | Solder | 19 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 19 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |