- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Number of Rows
- Pitch
- Series
- Termination Style
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892-108-521-204 EDAC Inc. | 15 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 892-108 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 892 | Solder | 108 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 54 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-048-555-512 EDAC Inc. | 43 |
| - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-048 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 48 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 24 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-044-559-102 EDAC Inc. | 43 |
| - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-044 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 44 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 44 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-046-521-803 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-046 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Solder | 46 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 23 | Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-024-525-608 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-024 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 24 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 24 | Top Mount Opening, Threaded Insert, 4-40 | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-020-525-478 EDAC Inc. | 43 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-020 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 20 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 20 | Top Mount Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-025-525-678 EDAC Inc. | 43 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-025 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 25 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 25 | Top Mount Opening, Threaded Insert, 4-40 | - | Vertical | Card Guides | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 895-048-542-101 EDAC Inc. | 43 |
| - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 895-048 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 895 | Wire Wrap | 48 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 48 | - | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 395-032-525-604 EDAC Inc. | 43 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 395-032 | Copper | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 395 | Solder | 32 Position | Black | 1 Row | Female | Cantilever | 2.54 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 32 | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-016-420-108 EDAC Inc. | 45 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-016 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 306 | Solder | 16 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 16 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-034-420-168 EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-034 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 306 | Solder | 34 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 34 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-025-420-108 EDAC Inc. | 45 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-025 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 306 | Solder | 25 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 25 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-037-421-168 EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 306 | Solder | 37 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-008-441-158 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-008 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 8 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 8 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-026-420-107 EDAC Inc. | 45 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-026 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 306 | Solder | 26 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 26 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-008-457-112 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 307-008 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Solder | 8 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 8 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-010-447-158 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-010 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 10 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 10 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-043-421-178 EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-043 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 306 | Solder | 43 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 43 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 307-006-445-112 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 307-006 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 105°C | 307 | Wire Wrap | 6 Position | Green | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 6 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 306-037-420-168 EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 306-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | - | -40°C ~ 105°C | 306 | Solder | 37 Position | Green | 1 Row | Female | Cantilever | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Receptacles | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |