- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Pitch
- Series
- Termination Style
- Number of Rows
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 357-019-445-178 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-019 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 19 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 19 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-022-420-203 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-022 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 22 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 11 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-022-457-102 EDAC Inc. | 45 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-022 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 22 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-022-445-107 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-022 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 22 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 22 | Flush Mount, Top Opening, Threaded Insert, M3 | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-030-447-101 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-030 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 30 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 30 | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-030-455-202 EDAC Inc. | 45 |
| - | Gold | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 357-030 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 30 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 15 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | Card Extender | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-028-458-104 EDAC Inc. | 45 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-028 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 28 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 28 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-027-405-112 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-027 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 27 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 27 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-024-458-204 EDAC Inc. | 28 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-024 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 24 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 12 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-024-401-178 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-024 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 24 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Dual Edge | Dual | 5000 MOhms | 24 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-026-420-258 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-026 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 26 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-026-420-268 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-026 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 26 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-034-441-102 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-034 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 34 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 34 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-025-405-103 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-025 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 25 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Hole | Non Specified - Single Edge | Single | 5000 MOhms | 25 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-032-441-108 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-032 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 32 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 32 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-028-422-203 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-028 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 28 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-029-441-102 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-029 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 29 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 29 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-026-455-202 EDAC Inc. | 45 |
| - | Gold | Board Edge, Straddle Mount | Thermoplastic Polyester | Polyester Thermoplastic | 357-026 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder Eyelet(s) | 26 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | Card Extender | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-026-459-208 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-026 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 26 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-027-425-112 EDAC Inc. | 28 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-027 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 27 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 27 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |