- Contact Materials
- Contact Plating
- Current Rating
- Mounting Styles
- Number of Positions
- Pitch
- Series
- Termination Style
- Number of Rows
- Board Thickness
- Factory Pack QuantityFactory Pack Quantity
- Mfr
Attribute column
Manufacturer
EDAC Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 357-034-458-207 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-034 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 34 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 17 | Flush Mount, Top Opening, Threaded Insert, M3 | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-037-421-168 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 37 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-046-422-204 EDAC Inc. | 28 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-046 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 46 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 23 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-038-445-103 EDAC Inc. | 28 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-038 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 38 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 38 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-038-420-201 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-038 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 38 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 19 | - | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-039-447-103 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-039 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 39 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 39 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-041-421-168 EDAC Inc. | 28 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-041 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 41 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 41 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Vertical | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-039-421-104 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-039 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 39 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 39 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-037-445-103 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 37 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 37 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-033-457-104 EDAC Inc. | 45 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-033 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 33 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 33 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-038-459-178 EDAC Inc. | 28 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-038 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 38 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 38 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Right Angle | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-037-457-112 EDAC Inc. | 28 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 37 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 37 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-046-458-212 EDAC Inc. | 28 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-046 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 46 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 23 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Right Angle | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-040-459-258 EDAC Inc. | 45 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-040 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 40 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 20 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Right Angle | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-037-457-168 EDAC Inc. | 28 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 37 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Right Angle | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-041-427-107 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-041 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 41 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 41 | Flush Mount, Top Opening, Threaded Insert, M3 | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-058-420-203 EDAC Inc. | 28 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-058 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 58 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 29 | Flush Mount, Floating Bobbin, 0.116 (2.95mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-037-453-178 EDAC Inc. | 28 |
| - | Gold | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic | 357-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 37 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 37 | Flush Mount, Top Opening, Threaded Insert, 4-40 | Right Angle | Card Guides | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-054-442-204 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-054 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Wire Wrap | 54 Position | Black | 2 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Wire Wrap | Non Specified - Dual Edge | Dual | 5000 MOhms | 27 | Flush Mount, Top Opening, Unthreaded, 0.156 (3.96mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 357-038-421-112 EDAC Inc. | 45 |
| - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 357-038 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Panel | Bulk | Active | Details | -40°C ~ 105°C | 357 | Solder | 38 Position | Black | 1 Row | Female | Semi Bellows | 3.96 mm | 5 A | Tin | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 38 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Vertical | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm |