- Card Thickness
- Card Type
- Color
- Factory Lead Time
- Flammability Rating
- Flange Feature
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Note
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
EDAC Card Edge Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material - Insulation | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Pitch | Card Type | Note | Flange Feature | Card Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 438-017-000-112 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | - | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 1999 | 438 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 17 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 415-041-000-112 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | Metal | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2005 | 415 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 41 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 415-041-000-212 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | Metal | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2014 | 415 | - | Active | 1 (Unlimited) | - | 41 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 438-029-000-122 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | - | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 29 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 438-017-000-122 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | - | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 17 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 438-023-000-112 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | - | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 23 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 415-023-000-112 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | Metal | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2010 | 415 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 23 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 438-029-000-112 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | Metal | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 29 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 438-023-000-122 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | - | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2010 | 438 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 23 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 438-047-000-112 EDAC Inc. | In Stock | - | Datasheet | 8 Weeks | - | Polyphenylene Sulfide (PPS) | -65°C~125°C | Bulk | 2014 | 438 | yes | Active | 1 (Unlimited) | CARD EDGE CONNECTOR | 47 | Green | 0.200 5.08mm | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |