- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627W21W1622-2N2 EDAC | In Stock | - | - | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-17W5624-4T1 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (12 + 5 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-13W3624-3NA EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-037-251-276 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 627W5W5-222-1N2 EDAC | 32 |
| - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W5W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 5 (Power) | Black | 1 | Power | 10A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627W5W1-624-1ND EDAC | In Stock | - | - | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W5W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 5 (4 + 1 Power) | Black | 2 | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | Gold | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-11W1224-2T5 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-015-661-077 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-015 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 15 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 2 (DA, A) | - | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-M09-623-WN4 EDAC | 32 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 627-M09 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 627-M | Solder | Plug, Male Pins | 9 | White | 2 | Signal | 5A | - | Gold | - | Board Side (4-40) | D-Sub | Machined | 1 (DE, E) | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-015-641-277 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-015 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 15 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 2 (DA, A) | - | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-3WK3240-4N4 EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | 0.520 (13.20mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-25W3250-4T4 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-25W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 25 (22 + 3 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-21W4240-7NE EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 (17 + 4 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-21W1240-3TE EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-3W3-240-1T5 EDAC | 49 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-3W3 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 3 (Power) | Black | 1 | Power | 10A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | 0.520 (13.20mm) | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-21W4240-7NA EDAC | 41 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 (17 + 4 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | 0.370 (9.40mm) | Grounding Indents | Flash | UL94 V-0 | ||
![]() 629-17W2650-4TE EDAC | 49 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W2650-4T5 EDAC | 41 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-13W6650-2N6 EDAC | 41 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (7 + 6 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | 0.370 (9.40mm) | Board Lock, Grounding Indents | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-3WK3240-4NB EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | 0.520 (13.20mm) | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 |