- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-21W4222-3TA EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 21 (17 + 4 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-17W2224-1T6 EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-009-228-267 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-009-261-076 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-037-228-063 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-13W3624-4N3 EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-21W4224-2N4 EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 21 (17 + 4 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-21W4222-5TA EDAC | 41 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 21 (17 + 4 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-24W7622-1T2 EDAC | 41 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 24 (17 + 7 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-21W4224-1NC EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 21 (17 + 4 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-11W1224-4N3 EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-037-222-269 EDAC | 32 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder Cup | Plug, Male Pins | 37 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 628-17W2224-3NB EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-17W2224-2N5 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-17W2224-3NA EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-17W5624-2TA EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (12 + 5 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-13W3624-3NE EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-037-228-266 EDAC | 49 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-009-341-257 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-009-341-276 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 |