- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-2W2-624-1T2 EDAC | 16 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Signal and Power | 10A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-24W7624-4ND EDAC | 16 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 24 (17 + 7 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 637-044-630-267 EDAC | 37 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 637-044 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 637 | Solder | Plug, Male Pins | 44 | Black | 3 | Signal | 3A per Contact | - | Gold | - | Mating Side (4-40) | D-Sub, High Density | - | 3 (DB, B) High Density | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-2WK2624-7T4 EDAC | 16 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-2WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 2 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-2WK2624-5T2 EDAC | 23 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-2WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 2 (Coax) | Black | 1 | Power | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-2WK2624-7TA EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-2WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 2 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1224-7TE EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 (46 + 1 Coax) | Black | 3 | Coax and Signal | - | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-M50-223-WN3 EDAC | 16 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 627-M50 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 627-M | Solder | Plug, Male Pins | 50 | White | 3 | Signal | 5A | - | Gold | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-11W1640-3TD EDAC | 16 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-224-4NE EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 628W2W2-222-4N2 EDAC | In Stock | - | - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Power | 40A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628W2W2-222-3N2 EDAC | 16 |
| - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Power | 30A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 629-11W1640-3T6 EDAC | 16 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | 0.370 (9.40mm) | Board Lock, Grounding Indents | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-3WK3624-4T2 EDAC | 16 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-5W5-222-5N1 EDAC | 49 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-5W5 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 5 (Coax) | Black | 1 | Coax and Signal | - | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-47W1622-2N2 EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 47 (46 + 1 Power) | Black | 3 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-43W2222-1N2 EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-43W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 43 (41 + 2 Power) | Black | 3 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-M50-323-GN4 EDAC | 16 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M50 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Green | 3 | Signal and Power | 5A per Contact | - | Gold | - | Mating Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-7W2-622-1NA EDAC | 16 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 7 (5 + 2 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-24W7624-4T4 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 24 (17 + 7 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 |