- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-43W2222-1N2 EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-43W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 43 (41 + 2 Power) | Black | 3 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-M50-323-GN4 EDAC | 16 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M50 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Green | 3 | Signal and Power | 5A per Contact | - | Gold | - | Mating Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-7W2-622-1NA EDAC | 16 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 7 (5 + 2 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-24W7624-4T4 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 24 (17 + 7 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-3W3-624-1T5 EDAC | 16 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-3W3 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Signal and Power | 10A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-24W7624-7NA EDAC | 16 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 24 (17 + 7 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-17W2222-4N2 EDAC | 16 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-36W4222-3N1 EDAC | 16 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-36W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 36 (32 + 4 Power) | Black | 3 | Signal and Power | 5A, 30A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-2W2-224-5TD EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 2 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-36W4222-1NA EDAC | 16 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-36W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 36 (32 + 4 Power) | Black | 3 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-27W2222-3NA EDAC | 32 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-27W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-17W2222-5TA EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 17 (15 + 2 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-17W5622-1T1 EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 17 (12 + 5 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-13W3624-2N5 EDAC | 16 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-11W1224-3ND EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 628-037-271-257 EDAC | 49 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-037-271-077 EDAC | 49 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-17W2224-2T4 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-037-261-056 EDAC | 16 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 627-7W2-224-5T6 EDAC | 16 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 (5 + 2 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 |